CTS Corporation SMT Array 767163331GP

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Array - 767163331GP - Richardson RFPD
Downers Grove, IL, United States
SMT Array
767163331GP
SMT Array 767163331GP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor Networks, Arrays - 767-163-R330P-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
767-163-R330P-ND
Resistor Networks, Arrays 767-163-R330P-ND
"330 Ohm ±2% 200mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"330 Ohm ±2% 200mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1158825-767163331GP
Resistors - Resistor Networks, Arrays 1158825-767163331GP
Win Source Part Number: 1158825-767163331GP Category: Resistors>Resistor Networks, Arrays Series: 767 Package: Tube Height - Seated (Max): 0.093" (2.36mm) Standard Package: 43 Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 330 Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 200mW Package / Case: 16-SOIC (0.220", 5.59mm Width) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm) Alternative Parts (Cross-Reference): 767-163-331GP; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Mfr: CTS Resistor Products Other Names: 767-163-R330P,Q64757 12B

Win Source Part Number: 1158825-767163331GP
Category: Resistors>Resistor Networks, Arrays
Series: 767
Package: Tube
Height - Seated (Max): 0.093" (2.36mm)
Standard Package: 43
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 330
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 200mW
Package / Case: 16-SOIC (0.220", 5.59mm Width)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)
Alternative Parts (Cross-Reference): 767-163-331GP;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Mfr: CTS Resistor Products
Other Names: 767-163-R330P,Q6475712B

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 767163331GP 767-163-R330P-ND 1158825-767163331GP
Product Name SMT Array Resistor Networks, Arrays Resistors - Resistor Networks, Arrays
Configuration Chip Array Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD)
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756791 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers