Ohmite Manufacturing Co. Through Hole Resistors ACS5S330RJTR

Description
RES 330 OHM 5% 5W AXIAL
Request a Quote Datasheet
Description
RES 330 OHM 5% 5W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-ACS5S330RJTRCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-ACS5S330RJTRCT-ND
Through Hole Resistors 273-ACS5S330RJTRCT-ND
RES 330 OHM 5% 5W AXIAL

RES 330 OHM 5% 5W AXIAL

Buy Now Datasheet
Through Hole Resistors - 273-ACS5S330RJTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-ACS5S330RJTR-ND
Through Hole Resistors 273-ACS5S330RJTR-ND
330 Ohms ±5% 5W Through Hole Resistor Axial

330 Ohms ±5% 5W Through Hole Resistor Axial

Buy Now Datasheet
Wirewound Resistor - ACS5S330RJTR - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
ACS5S330RJTR
Wirewound Resistor ACS5S330RJTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Resistors Resistors
Product Number 273-ACS5S330RJTRCT-ND ACS5S330RJTR
Product Name Through Hole Resistors Wirewound Resistor
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial
Resistance Range 330 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details