Ohmite Manufacturing Co. Wirewound Resistor 90J10RE

Description
When you need the highest quality wirewound axial terminal resistors available, choose Ohmite's 90 Series resistors. They are manufactured by a unique process that molds the vitreous enamel over the resistive element, helping to ensure consistent dimensio
Request a Quote Datasheet
Description
When you need the highest quality wirewound axial terminal resistors available, choose Ohmite's 90 Series resistors. They are manufactured by a unique process that molds the vitreous enamel over the resistive element, helping to ensure consistent dimensio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - 90J10RE - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
90J10RE
Wirewound Resistor 90J10RE
When you need the highest quality wirewound axial terminal resistors available, choose Ohmite's 90 Series resistors. They are manufactured by a unique process that molds the vitreous enamel over the resistive element, helping to ensure consistent dimensio

When you need the highest quality wirewound axial terminal resistors available, choose Ohmite's 90 Series resistors. They are manufactured by a unique process that molds the vitreous enamel over the resistive element, helping to ensure consistent dimensio

Supplier's Site Datasheet
Through Hole Resistors - 90J10RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
90J10RE-ND
Through Hole Resistors 90J10RE-ND
10 Ohms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

10 Ohms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 10 Ohm, 11W, 5%; Resistance Ohmite - 65K0104 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 11W, 5%; Resistance Ohmite
65K0104
Wirewound Resistor, 10 Ohm, 11W, 5%; Resistance Ohmite 65K0104
WIREWOUND RESISTOR, 10 OHM, 11W, 5%; Resistance:10ohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 11W, 5%; Resistance:10ohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 90J10RE 90J10RE-ND 65K0104
Product Name Wirewound Resistor Through Hole Resistors Wirewound Resistor, 10 Ohm, 11W, 5%; Resistance Ohmite
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient ? to 30 ±ppm/°C 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details