Ohmite Manufacturing Co. Through Hole Resistors ACS5SR8KTR

Description
800 mOhms ±10% 5W Through Hole Resistor Axial
Request a Quote Datasheet
Description
800 mOhms ±10% 5W Through Hole Resistor Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-ACS5SR8KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-ACS5SR8KTR-ND
Through Hole Resistors 273-ACS5SR8KTR-ND
800 mOhms ±10% 5W Through Hole Resistor Axial

800 mOhms ±10% 5W Through Hole Resistor Axial

Buy Now Datasheet
Through Hole Resistors - 273-ACS5SR8KTRCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-ACS5SR8KTRCT-ND
Through Hole Resistors 273-ACS5SR8KTRCT-ND
RES 0.8 OHM 10% 5W AXIAL

RES 0.8 OHM 10% 5W AXIAL

Buy Now Datasheet
Wirewound Resistor - ACS5SR8KTR - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
ACS5SR8KTR
Wirewound Resistor ACS5SR8KTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Resistors Resistors
Product Number 273-ACS5SR8KTR-ND ACS5SR8KTR
Product Name Through Hole Resistors Wirewound Resistor
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.8000 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details