0 Ohms ±5% 5W Through Hole Resistor Axial
RES 0 OHM 5% 5W AXIAL
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 273-ACS5S10RJTR-ND | ACS5S10RJTR |
| Product Name | Through Hole Resistors | Wirewound Resistor |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 0.0 ohms | |
| Tolerance | 5 +/- % |