Ohmite Manufacturing Co. Through Hole Resistors 90J50RE

Description
50 Ohms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
50 Ohms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 90J50RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
90J50RE-ND
Through Hole Resistors 90J50RE-ND
50 Ohms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

50 Ohms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor - 90J50RE - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
90J50RE
Wirewound Resistor 90J50RE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Wirewound Resistor, 50 Ohm, 11W, 5%; Resistance Ohmite - 65K0199 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 11W, 5%; Resistance Ohmite
65K0199
Wirewound Resistor, 50 Ohm, 11W, 5%; Resistance Ohmite 65K0199
WIREWOUND RESISTOR, 50 OHM, 11W, 5%; Resistance:50ohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 50 OHM, 11W, 5%; Resistance:50ohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 11 W;Tol 5%;Axial;Vitreous Enamel - 70023473 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 11 W;Tol 5%;Axial;Vitreous Enamel
70023473
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 11 W;Tol 5%;Axial;Vitreous Enamel 70023473
Molded construction provides consistent shape and size which permits mounting in clips to extend power rating. Mechanical integrity is enhanced by the all-welded construction and the vitreous enamel coating is flame resistant. The durable vitreous enamel coating, which is silicone-free, permits the resistors to maintain a hard coating while operating at high temperatures. Ceramic core with solder coated axial leads. Features Molded Construction Provides Consistent Shape and Size (Permits Mounting in Clips, Which Extends Power Rating) Meets Mil-R-26 Requirements for Insulated Resistors All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Molded construction provides consistent shape and size which permits mounting in clips to extend power rating. Mechanical integrity is enhanced by the all-welded construction and the vitreous enamel coating is flame resistant. The durable vitreous enamel coating, which is silicone-free, permits the resistors to maintain a hard coating while operating at high temperatures. Ceramic core with solder coated axial leads.
Features

  • Molded Construction Provides Consistent Shape and Size (Permits Mounting in Clips, Which Extends Power Rating)
  • Meets Mil-R-26 Requirements for Insulated Resistors
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 90J50RE-ND 90J50RE 65K0199 70023473
Product Name Through Hole Resistors Wirewound Resistor Wirewound Resistor, 50 Ohm, 11W, 5%; Resistance Ohmite Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 11 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded Axial Leads
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details