NetKey Category 5e UTP Patch Cord with Modular Plugs.
Features:
- Meets Category 5e performance requirements
- Tangle free latch prevents snags and provides easy release, saving time on frequent moves, adds, and changes
- Constructed of enhanced performance 24 AWG stranded UTP cable
- 100% performance tested
- Length: 16.40' (5m)
- Cable Type: UTP
- Connector Type: RJ45 8(8)
- Flammability Rating: CM
- RoHS Compliant
- Available Colors:
- Blue
- Green
- Off White
- Red
- Yellow
| TelephoneStuff.com | |
|---|---|
| Product Category | Patch Cables and Cords |
| Product Number | NK5EPC5MBUY |
| Product Name | Panduit® NetKey Category 5e UTP Patch Cord with.. |
| Cable Type | Cat 5 |