TelephoneStuff.com Panduit® TX6 10Gig Category 6A Patch Cord UTP6X3

Description
10Gig patch cords are 100% tested to deliver optimum eletrical performance. Featuring an RJ45 plug with an integral pair manager, patch cords provide operation in the center of the TIA/EIA component range. The integral pair manager delivers interoperability and the highest electrical performance when mated with 10Gig jack modules. Features: - Meets all 10 Gigabit IEEE 802.3an standard channel performance requirements - Designed to exceed TIA/EIA-568-B.2-1 category 6 and ISO 11801 2nd edition class E standards - Constructed of TX6 10Gig 24 AWG solid copper cable and TX6 PLUS modular plugs for superior performance - Slender strain relief boot provides easy access in high density applications - Plug uses an integral pair manager to optimize performance and consistency by reducing untwisting of conductors within the plug - Labels on patch cords provide identification of performance level, length and quality control number - Patented tangle free latch prevents snags and provides easy release, saving time on frequent moves, adds and changes
Description
10Gig patch cords are 100% tested to deliver optimum eletrical performance. Featuring an RJ45 plug with an integral pair manager, patch cords provide operation in the center of the TIA/EIA component range. The integral pair manager delivers interoperability and the highest electrical performance when mated with 10Gig jack modules. Features: - Meets all 10 Gigabit IEEE 802.3an standard channel performance requirements - Designed to exceed TIA/EIA-568-B.2-1 category 6 and ISO 11801 2nd edition class E standards - Constructed of TX6 10Gig 24 AWG solid copper cable and TX6 PLUS modular plugs for superior performance - Slender strain relief boot provides easy access in high density applications - Plug uses an integral pair manager to optimize performance and consistency by reducing untwisting of conductors within the plug - Labels on patch cords provide identification of performance level, length and quality control number - Patented tangle free latch prevents snags and provides easy release, saving time on frequent moves, adds and changes

Suppliers

Company
Product
Description
Supplier Links
Huntington Beach, CA, USA
Panduit® TX6 10Gig Category 6A Patch Cord
UTP6X3
Panduit® TX6 10Gig Category 6A Patch Cord UTP6X3
10Gig patch cords are 100% tested to deliver optimum eletrical performance. Featuring an RJ45 plug with an integral pair manager, patch cords provide operation in the center of the TIA/EIA component range. The integral pair manager delivers interoperability and the highest electrical performance when mated with 10Gig jack modules. Features: - Meets all 10 Gigabit IEEE 802.3an standard channel performance requirements - Designed to exceed TIA/EIA-568-B.2-1 category 6 and ISO 11801 2nd edition class E standards - Constructed of TX6 10Gig 24 AWG solid copper cable and TX6 PLUS modular plugs for superior performance - Slender strain relief boot provides easy access in high density applications - Plug uses an integral pair manager to optimize performance and consistency by reducing untwisting of conductors within the plug - Labels on patch cords provide identification of performance level, length and quality control number - Patented tangle free latch prevents snags and provides easy release, saving time on frequent moves, adds and changes

10Gig patch cords are 100% tested to deliver optimum eletrical performance. Featuring an RJ45 plug with an integral pair manager, patch cords provide operation in the center of the TIA/EIA component range. The integral pair manager delivers interoperability and the highest electrical performance when mated with 10Gig jack modules.
Features:
- Meets all 10 Gigabit IEEE 802.3an standard channel performance requirements
- Designed to exceed TIA/EIA-568-B.2-1 category 6 and ISO 11801 2nd edition class E standards
- Constructed of TX6 10Gig 24 AWG solid copper cable and TX6 PLUS modular plugs for superior performance
- Slender strain relief boot provides easy access in high density applications
- Plug uses an integral pair manager to optimize performance and consistency by reducing untwisting of conductors within the plug
- Labels on patch cords provide identification of performance level, length and quality control number
- Patented tangle free latch prevents snags and provides easy release, saving time on frequent moves, adds and changes

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Cables and Cords
Product Number UTP6X3
Product Name Panduit® TX6 10Gig Category 6A Patch Cord
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Cat 5e UTP, RJ45 to RJ45, Blue color, 26AWG, 10FT Length - 1225015-10 - Qualtek Electronics Corp.
Specs
Cable Type Cat 5
Connector Type RJ-45; RJ45
View Details
Ethernet connection cable - E12225 - ifm efector inc.
Specs
Standards / Certifications CE Marking
View Details