TelephoneStuff.com Leviton Multimode Fiber Optic Cable (Patch Cords) 62DST-M0

Description
Multimode Fiber Optic Cable (Patch Cords). Features - Application: Multimode Fiber Optic Cable Assemblies (patch cords) are designed to patch and connect fiber cabling systems - Standards Compliance: Compliant with TIA/EIA-568-B.3 - Lengths: 1, 2, 3, 5 and 10 meters - Dimensions: LC & MT-RJ built on 1.6mm cable SC, ST, FC built on 3.0mm cable - Cable Type & Color: 50μm or 62.5μm OFNR-rated orange fiber optic cable - Standard or hybrid connector styles - Optical return loss is equal to, or better than 20dB - All connectors have precision pre-radiused zirconia ferrules - ST and FC connectors have metal bodies - Insertion loss max of .5dB, with a typical of .3dB at 1300nm per mated pair - Corning glass fiber is standard
Description
Multimode Fiber Optic Cable (Patch Cords). Features - Application: Multimode Fiber Optic Cable Assemblies (patch cords) are designed to patch and connect fiber cabling systems - Standards Compliance: Compliant with TIA/EIA-568-B.3 - Lengths: 1, 2, 3, 5 and 10 meters - Dimensions: LC & MT-RJ built on 1.6mm cable SC, ST, FC built on 3.0mm cable - Cable Type & Color: 50μm or 62.5μm OFNR-rated orange fiber optic cable - Standard or hybrid connector styles - Optical return loss is equal to, or better than 20dB - All connectors have precision pre-radiused zirconia ferrules - ST and FC connectors have metal bodies - Insertion loss max of .5dB, with a typical of .3dB at 1300nm per mated pair - Corning glass fiber is standard

Suppliers

Company
Product
Description
Supplier Links
Leviton Multimode Fiber Optic Cable (Patch Cords) - 62DST-M0 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Multimode Fiber Optic Cable (Patch Cords)
62DST-M0
Leviton Multimode Fiber Optic Cable (Patch Cords) 62DST-M0
Multimode Fiber Optic Cable (Patch Cords). Features - Application: Multimode Fiber Optic Cable Assemblies (patch cords) are designed to patch and connect fiber cabling systems - Standards Compliance: Compliant with TIA/EIA-568-B.3 - Lengths: 1, 2, 3, 5 and 10 meters - Dimensions: LC & MT-RJ built on 1.6mm cable SC, ST, FC built on 3.0mm cable - Cable Type & Color: 50μm or 62.5μm OFNR-rated orange fiber optic cable - Standard or hybrid connector styles - Optical return loss is equal to, or better than 20dB - All connectors have precision pre-radiused zirconia ferrules - ST and FC connectors have metal bodies - Insertion loss max of .5dB, with a typical of .3dB at 1300nm per mated pair - Corning glass fiber is standard

Multimode Fiber Optic Cable (Patch Cords).
Features
- Application:
Multimode Fiber Optic Cable Assemblies (patch cords) are
designed to patch and connect fiber cabling systems
- Standards Compliance:
Compliant with TIA/EIA-568-B.3
- Lengths: 1, 2, 3, 5 and 10 meters
- Dimensions:
LC & MT-RJ built on 1.6mm cable
SC, ST, FC built on 3.0mm cable
- Cable Type & Color:
50μm or 62.5μm OFNR-rated orange fiber optic cable
- Standard or hybrid connector styles
- Optical return loss is equal to, or better than 20dB
- All connectors have precision pre-radiused zirconia ferrules
- ST and FC connectors have metal bodies
- Insertion loss max of .5dB, with a typical of .3dB at 1300nm per mated pair
- Corning glass fiber is standard

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Cables and Cords
Product Number 62DST-M0
Product Name Leviton Multimode Fiber Optic Cable (Patch Cords)
Unlock Full Specs
to access all available technical data