TelephoneStuff.com Siemon S110 1-Pair Patch Plugs & Cords S110P1

Description
Category 5e compliant and can be field-terminated to either solid or stranded cable. Simply snap the base and cover together to mass terminate all conductors. Comes in package of 20 pieces. S110 Patch Plugs: - Terminates 24 - 26 AWG (0.40mm - 0.51mm) solid or 7-strand twisted-pair cable - Staggered contacts in bi-directional planes provide excellent pair-to-pair isolation delivering component and channel performance to 160 MHz - Improves cross-talk performance - Each plug housing includes built-in polarization features to ensure proper tip-ring orientation during connection - Clear plastic housing allows conductor colors and position visibility for matching termination positions on the oppposite end - Mated plug and connecting block exceed ANSI/TIA/EIA-568-B category 5e transmission requirements - Ergonomic handle aids insertion and removal of patch plug from 110 connecting block - Directional arrow provided to assist in proper insertion orientation
Description
Category 5e compliant and can be field-terminated to either solid or stranded cable. Simply snap the base and cover together to mass terminate all conductors. Comes in package of 20 pieces. S110 Patch Plugs: - Terminates 24 - 26 AWG (0.40mm - 0.51mm) solid or 7-strand twisted-pair cable - Staggered contacts in bi-directional planes provide excellent pair-to-pair isolation delivering component and channel performance to 160 MHz - Improves cross-talk performance - Each plug housing includes built-in polarization features to ensure proper tip-ring orientation during connection - Clear plastic housing allows conductor colors and position visibility for matching termination positions on the oppposite end - Mated plug and connecting block exceed ANSI/TIA/EIA-568-B category 5e transmission requirements - Ergonomic handle aids insertion and removal of patch plug from 110 connecting block - Directional arrow provided to assist in proper insertion orientation

Suppliers

Company
Product
Description
Supplier Links
Siemon S110 1-Pair Patch Plugs & Cords - S110P1 - TelephoneStuff.com
Huntington Beach, CA, USA
Siemon S110 1-Pair Patch Plugs & Cords
S110P1
Siemon S110 1-Pair Patch Plugs & Cords S110P1
Category 5e compliant and can be field-terminated to either solid or stranded cable. Simply snap the base and cover together to mass terminate all conductors. Comes in package of 20 pieces. S110 Patch Plugs: - Terminates 24 - 26 AWG (0.40mm - 0.51mm) solid or 7-strand twisted-pair cable - Staggered contacts in bi-directional planes provide excellent pair-to-pair isolation delivering component and channel performance to 160 MHz - Improves cross-talk performance - Each plug housing includes built-in polarization features to ensure proper tip-ring orientation during connection - Clear plastic housing allows conductor colors and position visibility for matching termination positions on the oppposite end - Mated plug and connecting block exceed ANSI/TIA/EIA-568-B category 5e transmission requirements - Ergonomic handle aids insertion and removal of patch plug from 110 connecting block - Directional arrow provided to assist in proper insertion orientation

Category 5e compliant and can be field-terminated to either solid or stranded cable. Simply snap the base and cover together to mass terminate all conductors. Comes in package of 20 pieces.
S110 Patch Plugs:
- Terminates 24 - 26 AWG (0.40mm - 0.51mm) solid or 7-strand twisted-pair cable
- Staggered contacts in bi-directional planes provide excellent pair-to-pair isolation delivering component and channel performance to 160 MHz
- Improves cross-talk performance
- Each plug housing includes built-in polarization features to ensure proper tip-ring orientation during connection
- Clear plastic housing allows conductor colors and position visibility for matching termination positions on the oppposite end
- Mated plug and connecting block exceed ANSI/TIA/EIA-568-B category 5e transmission requirements
- Ergonomic handle aids insertion and removal of patch plug from 110 connecting block
- Directional arrow provided to assist in proper insertion orientation

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Cables and Cords
Product Number S110P1
Product Name Siemon S110 1-Pair Patch Plugs & Cords
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Cat 5e UTP, RJ45 to RJ45, Gray color, 26AWG, 20FT Length - 1225019-20 - Qualtek Electronics Corp.
Specs
Cable Type Cat 5
Connector Type RJ-45; RJ45
View Details
Ethernet connection cable - E11898 - ifm efector inc.
Specs
Standards / Certifications CE Marking
View Details
4 suppliers