Opti-Core Singlemode LC to Pigtail Patch Cord.
Features:
- Factory terminated and 100% tested for insertion loss and return loss
- Insertion loss and return loss data recorded for every singlemode patch cord
- UPC polished (55dB minimum return loss)
- Lifetime traceability of test data to a Q.C. number on each patch cord
- High quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber
- 100% factory inspected end face geometry in compliance with Telcordia GR-326-CORE, Issue 3
- Pass all TIA/EIA-568-B.3 performance requirements
- Typical Insertion Loss per Connection: 0.25dB
- Fiber Compatibility: 9/125μm
- Fiber Cable Size: 900μm
- Fiber Cable Type: Tight-buffered
- Fiber Type: Singlemode
- Connector 1 Type: LC Connector
- Connector 2 Type: Pigtail
- Fiber Count: 1
- Flammability Rating: Riser (OFNR)
- Available Lengths:
- 3.3' (1 meter)
- 6.6' (2 meters)
- 9.8' (3 meters)
| TelephoneStuff.com | |
|---|---|
| Product Category | Patch Cables and Cords |
| Product Number | F9B10-NM1Y |
| Product Name | Panduit® Opti-Core Singlemode LC to Pigtail Patch Cord |