TelephoneStuff.com Leviton GigaMax 5e 110-Style Patch Cord 110 to RJ45 5G34A-1S

Description
GigaMax 5e 110-Style Patch Cord is classified CAT 5e with 110 to RJ45 connectors. Patch Cord Features: - Grey strain relief boot on RJ45 cords - TIA/EIA channel performance limits the combined length of work area and equipment room cords to 32 feet per TIA/EIA-568-B - Plug body is high-impact, fire-retardant plastic rated UL 94V-0 - The RJ45 plugs are plated with 50 micro-inches of gold, and the 110-style plug has 3 micro-inches minimum, over 100 microinches of nickel for lowest electrical contact resistance and maximum life - All plastics used in construction of the connector bodies shall be fire-retardant with a UL flammability rating of 94V-0 - Available in both T568A (A wiring) and T568B (B wiring) configurations - Available in 1, 2, 3, 5, 7, 10 foot lengths - Color: Gray
Description
GigaMax 5e 110-Style Patch Cord is classified CAT 5e with 110 to RJ45 connectors. Patch Cord Features: - Grey strain relief boot on RJ45 cords - TIA/EIA channel performance limits the combined length of work area and equipment room cords to 32 feet per TIA/EIA-568-B - Plug body is high-impact, fire-retardant plastic rated UL 94V-0 - The RJ45 plugs are plated with 50 micro-inches of gold, and the 110-style plug has 3 micro-inches minimum, over 100 microinches of nickel for lowest electrical contact resistance and maximum life - All plastics used in construction of the connector bodies shall be fire-retardant with a UL flammability rating of 94V-0 - Available in both T568A (A wiring) and T568B (B wiring) configurations - Available in 1, 2, 3, 5, 7, 10 foot lengths - Color: Gray

Suppliers

Company
Product
Description
Supplier Links
Leviton GigaMax 5e 110-Style Patch Cord 110 to RJ45 - 5G34A-1S - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton GigaMax 5e 110-Style Patch Cord 110 to RJ45
5G34A-1S
Leviton GigaMax 5e 110-Style Patch Cord 110 to RJ45 5G34A-1S
GigaMax 5e 110-Style Patch Cord is classified CAT 5e with 110 to RJ45 connectors. Patch Cord Features: - Grey strain relief boot on RJ45 cords - TIA/EIA channel performance limits the combined length of work area and equipment room cords to 32 feet per TIA/EIA-568-B - Plug body is high-impact, fire-retardant plastic rated UL 94V-0 - The RJ45 plugs are plated with 50 micro-inches of gold, and the 110-style plug has 3 micro-inches minimum, over 100 microinches of nickel for lowest electrical contact resistance and maximum life - All plastics used in construction of the connector bodies shall be fire-retardant with a UL flammability rating of 94V-0 - Available in both T568A (A wiring) and T568B (B wiring) configurations - Available in 1, 2, 3, 5, 7, 10 foot lengths - Color: Gray

GigaMax 5e 110-Style Patch Cord is classified CAT 5e with 110 to RJ45 connectors.
Patch Cord Features:
- Grey strain relief boot on RJ45 cords
- TIA/EIA channel performance limits the combined length of work area and equipment room cords to 32 feet per
TIA/EIA-568-B
- Plug body is high-impact, fire-retardant plastic rated UL 94V-0
- The RJ45 plugs are plated with 50 micro-inches of gold, and the 110-style plug has 3 micro-inches minimum, over 100 microinches of nickel for lowest electrical contact
resistance and maximum life
- All plastics used in construction of the connector bodies shall be fire-retardant with a UL flammability rating of 94V-0
- Available in both T568A (A wiring) and T568B (B wiring)
configurations
- Available in 1, 2, 3, 5, 7, 10 foot lengths
- Color: Gray

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Cables and Cords
Product Number 5G34A-1S
Product Name Leviton GigaMax 5e 110-Style Patch Cord 110 to RJ45
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 2662632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 6; Coaxial
Standards / Certifications RoHS
View Details
Cat 6 UTP, RJ45 to RJ45, Gray color, 26AWG, 3FT Length - 1226004-03 - Qualtek Electronics Corp.
Specs
Cable Type Cat 6
Connector Type RJ-45; RJ45
View Details