TelephoneStuff.com Belden Multi-Conductor Category 6 Nonbonded-Pair Patch.. 7883A

Description
4 pair UTP (unshielded twist pair) cable, 24 AWG solid bare copper, polyolefin insulated singles @ central slit-film filler, flexible PVC jacket. Jacket is sequentially marked at two foot intervals. Cable Features: - Temperature Range: -20 to 75 degrees C - Insulation Material: Polyolefin - Jacket Material (Colors): PVC - Filler Material: FRPP - Maximum Pulling Tension: 40 lbs. - Minimum Conductor O.D.: 0.020" - Minimum Insulation O.D.: 0.034" - Minimum Bend Radius: .5" - Nominal Diameter: .205" - Pair Color Code Chart: - Number 1: White/Blue Strip and Blue - Number 2: White/Orange Strip and Orange - Number 3: White/Green Strip and Green - Number 4: White/Brown Strip and Brown - Put Up: 305 MT - Available Colors: - Dec Gray - Red - Orange - Yellow - Dark Green - Light Blue - Violet - White - Black - Sold in Reels of 1,000' Cable
Description
4 pair UTP (unshielded twist pair) cable, 24 AWG solid bare copper, polyolefin insulated singles @ central slit-film filler, flexible PVC jacket. Jacket is sequentially marked at two foot intervals. Cable Features: - Temperature Range: -20 to 75 degrees C - Insulation Material: Polyolefin - Jacket Material (Colors): PVC - Filler Material: FRPP - Maximum Pulling Tension: 40 lbs. - Minimum Conductor O.D.: 0.020" - Minimum Insulation O.D.: 0.034" - Minimum Bend Radius: .5" - Nominal Diameter: .205" - Pair Color Code Chart: - Number 1: White/Blue Strip and Blue - Number 2: White/Orange Strip and Orange - Number 3: White/Green Strip and Green - Number 4: White/Brown Strip and Brown - Put Up: 305 MT - Available Colors: - Dec Gray - Red - Orange - Yellow - Dark Green - Light Blue - Violet - White - Black - Sold in Reels of 1,000' Cable

Suppliers

Company
Product
Description
Supplier Links
Belden Multi-Conductor Category 6 Nonbonded-Pair Patch.. - 7883A - TelephoneStuff.com
Huntington Beach, CA, USA
Belden Multi-Conductor Category 6 Nonbonded-Pair Patch..
7883A
Belden Multi-Conductor Category 6 Nonbonded-Pair Patch.. 7883A
4 pair UTP (unshielded twist pair) cable, 24 AWG solid bare copper, polyolefin insulated singles @ central slit-film filler, flexible PVC jacket. Jacket is sequentially marked at two foot intervals. Cable Features: - Temperature Range: -20 to 75 degrees C - Insulation Material: Polyolefin - Jacket Material (Colors): PVC - Filler Material: FRPP - Maximum Pulling Tension: 40 lbs. - Minimum Conductor O.D.: 0.020" - Minimum Insulation O.D.: 0.034" - Minimum Bend Radius: .5" - Nominal Diameter: .205" - Pair Color Code Chart: - Number 1: White/Blue Strip and Blue - Number 2: White/Orange Strip and Orange - Number 3: White/Green Strip and Green - Number 4: White/Brown Strip and Brown - Put Up: 305 MT - Available Colors: - Dec Gray - Red - Orange - Yellow - Dark Green - Light Blue - Violet - White - Black - Sold in Reels of 1,000' Cable

4 pair UTP (unshielded twist pair) cable, 24 AWG solid bare copper, polyolefin insulated singles @ central slit-film filler, flexible PVC jacket. Jacket is sequentially marked at two foot intervals.
Cable Features:
- Temperature Range: -20 to 75 degrees C
- Insulation Material: Polyolefin
- Jacket Material (Colors): PVC
- Filler Material: FRPP
- Maximum Pulling Tension: 40 lbs.
- Minimum Conductor O.D.: 0.020"
- Minimum Insulation O.D.: 0.034"
- Minimum Bend Radius: .5"
- Nominal Diameter: .205"
- Pair Color Code Chart:
- Number 1: White/Blue Strip and Blue
- Number 2: White/Orange Strip and Orange
- Number 3: White/Green Strip and Green
- Number 4: White/Brown Strip and Brown
- Put Up: 305 MT
- Available Colors:
- Dec Gray
- Red
- Orange
- Yellow
- Dark Green
- Light Blue
- Violet
- White
- Black
- Sold in Reels of 1,000' Cable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Cables and Cords
Product Number 7883A
Product Name Belden Multi-Conductor Category 6 Nonbonded-Pair Patch..
Unlock Full Specs
to access all available technical data