TX6 PLUS Category 6 5' UTP Patch Cord with Modular Plugs.
Features:
- Constructed of Category 6, 24 AWG UTP stranded cable and TX6™ PLUS Modular Plugs
- Plug contacts plated with 50 microinches of gold for superior performance
- Each patch cord is 100% performance tested and wired T568B
- Slender strain relief boot provides easy access in high density applications
- Plug uses an integral pair manager to optimize performance and consistency by reducing untwisting of conductors within the plug
- Perform in center of TIA/EIA component range, ensuring interoperability and excellent performance
- Labels on patch cords provide identification of performance level, length, and quality control number
- Patented tangle-free latch prevents snags and provides easy release, saving time on frequent moves, adds, and changes
- Third party tested for Category 6 component compliance
- Plug meets all applicable ANSI/TIA/EIA-968-A requirements and exceeds IEC 60603-7 specifications
- Exceeds ANSI/TIA-568-C.2 Category 6 and ISO 11801 Class E standards
- Meets requirements of IEEE 802.3af and IEEE 802.3at for PoE applications
- Product Type: Copper patch cord
- Boot Color: Clear
- Cable Type: UTP
- Connector Type: Modular Plug
- Flammability Rating: CM
- Performance Level: Category 6
- Wiring Scheme: T568B
- Available Colors:
- Black
- Blue
- Green
- Off White
- Orange
- Red
- Violet
- Yellow
| TelephoneStuff.com | |
|---|---|
| Product Category | Patch Cables and Cords |
| Product Number | UTPSP5Y |
| Product Name | Panduit® TX6 PLUS Category 6 5' UTP Patch Cord with.. |
| Cable Type | Cat 6 |