TelephoneStuff.com Leviton 3 ft Patch Cord - Carded Unit Pack, Rack Pack.. 52454-3R

Description
3 ft Patch Cord - Carded Unit Pack, Rack Pack Carton, Blue Only. Leviton Category 5 patch cords are compliant with the latest standards, including TIA/EIA TSB-95, meeting and exceeding a full range of patching performance requirements. All have superior quality construction to maintain the integrity of signal transmission at the cross-connect, which is critical to the performance of the entire cabling system. They can be used to connect a number of SMC Modules, including the Decora Media System, 10Base-T Network Hub, 10/100 Hub and Category 5 Voice and Data Module.
Description
3 ft Patch Cord - Carded Unit Pack, Rack Pack Carton, Blue Only. Leviton Category 5 patch cords are compliant with the latest standards, including TIA/EIA TSB-95, meeting and exceeding a full range of patching performance requirements. All have superior quality construction to maintain the integrity of signal transmission at the cross-connect, which is critical to the performance of the entire cabling system. They can be used to connect a number of SMC Modules, including the Decora Media System, 10Base-T Network Hub, 10/100 Hub and Category 5 Voice and Data Module.

Suppliers

Company
Product
Description
Supplier Links
Leviton 3 ft Patch Cord - Carded Unit Pack, Rack Pack.. - 52454-3R - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 3 ft Patch Cord - Carded Unit Pack, Rack Pack..
52454-3R
Leviton 3 ft Patch Cord - Carded Unit Pack, Rack Pack.. 52454-3R
3 ft Patch Cord - Carded Unit Pack, Rack Pack Carton, Blue Only. Leviton Category 5 patch cords are compliant with the latest standards, including TIA/EIA TSB-95, meeting and exceeding a full range of patching performance requirements. All have superior quality construction to maintain the integrity of signal transmission at the cross-connect, which is critical to the performance of the entire cabling system. They can be used to connect a number of SMC Modules, including the Decora Media System, 10Base-T Network Hub, 10/100 Hub and Category 5 Voice and Data Module.

3 ft Patch Cord - Carded Unit Pack, Rack Pack Carton, Blue Only.
Leviton Category 5 patch cords are compliant with the latest standards, including TIA/EIA TSB-95, meeting and
exceeding a full range of patching performance requirements. All have superior quality construction to maintain the integrity of signal transmission at the cross-connect, which is critical to the performance of the entire cabling system. They can be used to connect a number of SMC Modules, including the Decora Media System,
10Base-T Network Hub, 10/100 Hub and Category 5 Voice and Data Module.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Cables and Cords
Product Number 52454-3R
Product Name Leviton 3 ft Patch Cord - Carded Unit Pack, Rack Pack..
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 4055385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 5; Coaxial
Connector Type RJ-45; Male rj45/male rj45
Standards / Certifications RoHS
View Details
Cat 5e UTP, RJ45 to RJ45, Blue color, 26AWG, 10FT Length - 1225015-10 - Qualtek Electronics Corp.
Specs
Cable Type Cat 5
Connector Type RJ-45; RJ45
View Details