TelephoneStuff.com Commscope - Systimax GigaSPEED XL GS8E Modular Patch Cords CPC3312-01

Description
The GigaSpeed XL GS8E modular patch cord family supports the high performance system level requirements built into the GigaSpeed XL cabling solutions. Features: - Supports the high performance system level requirements built into the new GigaSPEED XL cabling solutions - Electrical performance guaranteed to meet or exceed TIA/EIA 586-B.2-1 Category 6 and ISO/IEC Category 6/Class E specifications - Patented plug design, improved 24-gauge cordage and a unique manufacturing process assures extremely high electrical performance with low variability - Improved anti-snag feature provides maximum protection from snagging during moves and rearrangements - Can support network line speeds in excess of 1 gigabit per second - Ideal for Data Center architectural requirements
Description
The GigaSpeed XL GS8E modular patch cord family supports the high performance system level requirements built into the GigaSpeed XL cabling solutions. Features: - Supports the high performance system level requirements built into the new GigaSPEED XL cabling solutions - Electrical performance guaranteed to meet or exceed TIA/EIA 586-B.2-1 Category 6 and ISO/IEC Category 6/Class E specifications - Patented plug design, improved 24-gauge cordage and a unique manufacturing process assures extremely high electrical performance with low variability - Improved anti-snag feature provides maximum protection from snagging during moves and rearrangements - Can support network line speeds in excess of 1 gigabit per second - Ideal for Data Center architectural requirements

Suppliers

Company
Product
Description
Supplier Links
Commscope - Systimax GigaSPEED XL GS8E Modular Patch Cords - CPC3312-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Commscope - Systimax GigaSPEED XL GS8E Modular Patch Cords
CPC3312-01
Commscope - Systimax GigaSPEED XL GS8E Modular Patch Cords CPC3312-01
The GigaSpeed XL GS8E modular patch cord family supports the high performance system level requirements built into the GigaSpeed XL cabling solutions. Features: - Supports the high performance system level requirements built into the new GigaSPEED XL cabling solutions - Electrical performance guaranteed to meet or exceed TIA/EIA 586-B.2-1 Category 6 and ISO/IEC Category 6/Class E specifications - Patented plug design, improved 24-gauge cordage and a unique manufacturing process assures extremely high electrical performance with low variability - Improved anti-snag feature provides maximum protection from snagging during moves and rearrangements - Can support network line speeds in excess of 1 gigabit per second - Ideal for Data Center architectural requirements

The GigaSpeed XL GS8E modular patch cord family supports the high performance system level requirements built into the GigaSpeed XL cabling solutions.
Features:
- Supports the high performance system level requirements built into the new GigaSPEED XL cabling solutions
- Electrical performance guaranteed to meet or exceed TIA/EIA 586-B.2-1 Category 6 and ISO/IEC Category 6/Class E specifications
- Patented plug design, improved 24-gauge cordage and a unique manufacturing process assures extremely high electrical performance with low variability
- Improved anti-snag feature provides maximum protection from snagging during moves and rearrangements
- Can support network line speeds in excess of 1 gigabit per second
- Ideal for Data Center architectural requirements

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Cables and Cords
Product Number CPC3312-01
Product Name Commscope - Systimax GigaSPEED XL GS8E Modular Patch Cords
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 556332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 6; Coaxial
Connector Type RJ-45; Male rj45/male rj45
Standards / Certifications RoHS
View Details
Cat 6 UTP, RJ45 to RJ45, Yellow color, 26AWG, 1FT Length - 1226002-01 - Qualtek Electronics Corp.
Specs
Cable Type Cat 6
Connector Type RJ-45; RJ45
View Details