TelephoneStuff.com Leviton Multimode Fiber Optic Cable Assemblies 62SCL-M

Description
Multimode Fiber Optic Cable Assemblies (patch cords) are designed to patch and connect fiber cabling systems. Cable Assembly Features: - Multimode Hybrid - Lengths: 1, 2, 3, 5 and 10 meters (custom lengths available) - Dimensions: LC & MT-RJ built on 1.6mm cable SC, ST, FC built on 3.0mm cable - Cable Type & Color: 50μm or 62.5μm OFNR-rated orange fiber optic cable - Custom options available Design Considerations - Standard or hybrid connector styles - Optical return loss is equal to, or better than 20dB - All connectors have precision pre-radiused zirconia ferrules - ST and FC connectors have metal bodies - Insertion loss max of .5dB, with a typical of .3dB at 1300nm per mated pair - Corning glass fiber is standard
Description
Multimode Fiber Optic Cable Assemblies (patch cords) are designed to patch and connect fiber cabling systems. Cable Assembly Features: - Multimode Hybrid - Lengths: 1, 2, 3, 5 and 10 meters (custom lengths available) - Dimensions: LC & MT-RJ built on 1.6mm cable SC, ST, FC built on 3.0mm cable - Cable Type & Color: 50μm or 62.5μm OFNR-rated orange fiber optic cable - Custom options available Design Considerations - Standard or hybrid connector styles - Optical return loss is equal to, or better than 20dB - All connectors have precision pre-radiused zirconia ferrules - ST and FC connectors have metal bodies - Insertion loss max of .5dB, with a typical of .3dB at 1300nm per mated pair - Corning glass fiber is standard

Suppliers

Company
Product
Description
Supplier Links
Leviton Multimode Fiber Optic Cable Assemblies - 62SCL-M - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Multimode Fiber Optic Cable Assemblies
62SCL-M
Leviton Multimode Fiber Optic Cable Assemblies 62SCL-M
Multimode Fiber Optic Cable Assemblies (patch cords) are designed to patch and connect fiber cabling systems. Cable Assembly Features: - Multimode Hybrid - Lengths: 1, 2, 3, 5 and 10 meters (custom lengths available) - Dimensions: LC & MT-RJ built on 1.6mm cable SC, ST, FC built on 3.0mm cable - Cable Type & Color: 50μm or 62.5μm OFNR-rated orange fiber optic cable - Custom options available Design Considerations - Standard or hybrid connector styles - Optical return loss is equal to, or better than 20dB - All connectors have precision pre-radiused zirconia ferrules - ST and FC connectors have metal bodies - Insertion loss max of .5dB, with a typical of .3dB at 1300nm per mated pair - Corning glass fiber is standard

Multimode Fiber Optic Cable Assemblies (patch cords) are
designed to patch and connect fiber cabling systems.
Cable Assembly Features:
- Multimode Hybrid
- Lengths: 1, 2, 3, 5 and 10 meters (custom lengths available)
- Dimensions: LC & MT-RJ built on 1.6mm cable
SC, ST, FC built on 3.0mm cable
- Cable Type & Color: 50μm or 62.5μm OFNR-rated orange fiber optic cable
- Custom options available
Design Considerations
- Standard or hybrid connector styles
- Optical return loss is equal to, or better than 20dB
- All connectors have precision pre-radiused zirconia ferrules
- ST and FC connectors have metal bodies
- Insertion loss max of .5dB, with a typical of .3dB at 1300nm per mated pair
- Corning glass fiber is standard

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Assemblies
Product Number 62SCL-M
Product Name Leviton Multimode Fiber Optic Cable Assemblies
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details