TelephoneStuff.com Panduit® TX6A 10Gig Category 6A UTP Patch Cord with.. UTP6A

Description
TX6A 10Gig Category 6A UTP Patch Cord with MaTriX Technology. Features: - Constructed of TX6A 10Gig 24 AWG stranded copper cable and TX6 PLUS modular plugs for superior performance - Each patch cord is 100% performance tested and wired to T568B - Slender strain relief boot provides easy access in high density applications - Plug uses an integral pair manager to optimize performance and consistency by reducing untwisting of conductors within the plug - Labels on patch cords provide identification of performance level, length, and quality control number - Patented tangle free latch prevents snags and provides easy release, saving time on frequent moves, adds, and changes - Plug performance in center of TIA/EIA component range, ensuring interoperability and 10GBASE-T Ethernet channel performance - Plug meets all applicable ANSI/TIA-968-A requirements and exceeds IEC 60603-7 specifications - Meet requirements of IEEE 802.3af and IEEE 802.3at for PoE applications - Exceeds requirements of ANSI/TIA-568-C.2 Category 6A, IEEE 802.3an-2006, and ISO 11801 Class EA channel standards - RoHS Compliant - Product Type: Copper patch cord - Boot Color: Clear - Cable Type: UTP - Connector 1 Type: RJ45 8(8) - Connector 2 Type: RJ45 8(8) - Performance Level: Category 6A - Termination End 1: Modular plug - Termination End 2: Modular plug - Wiring Scheme: T568B - Available Lengths: - 3 - 5 - 7 - 10 - 14 - 20 - 25 - Available Colors: - Black - Blue - Green - Off White - Orange - Red - Violet - Yellow
Description
TX6A 10Gig Category 6A UTP Patch Cord with MaTriX Technology. Features: - Constructed of TX6A 10Gig 24 AWG stranded copper cable and TX6 PLUS modular plugs for superior performance - Each patch cord is 100% performance tested and wired to T568B - Slender strain relief boot provides easy access in high density applications - Plug uses an integral pair manager to optimize performance and consistency by reducing untwisting of conductors within the plug - Labels on patch cords provide identification of performance level, length, and quality control number - Patented tangle free latch prevents snags and provides easy release, saving time on frequent moves, adds, and changes - Plug performance in center of TIA/EIA component range, ensuring interoperability and 10GBASE-T Ethernet channel performance - Plug meets all applicable ANSI/TIA-968-A requirements and exceeds IEC 60603-7 specifications - Meet requirements of IEEE 802.3af and IEEE 802.3at for PoE applications - Exceeds requirements of ANSI/TIA-568-C.2 Category 6A, IEEE 802.3an-2006, and ISO 11801 Class EA channel standards - RoHS Compliant - Product Type: Copper patch cord - Boot Color: Clear - Cable Type: UTP - Connector 1 Type: RJ45 8(8) - Connector 2 Type: RJ45 8(8) - Performance Level: Category 6A - Termination End 1: Modular plug - Termination End 2: Modular plug - Wiring Scheme: T568B - Available Lengths: - 3 - 5 - 7 - 10 - 14 - 20 - 25 - Available Colors: - Black - Blue - Green - Off White - Orange - Red - Violet - Yellow

Suppliers

Company
Product
Description
Supplier Links
Panduit® TX6A 10Gig Category 6A UTP Patch Cord with.. - UTP6A - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® TX6A 10Gig Category 6A UTP Patch Cord with..
UTP6A
Panduit® TX6A 10Gig Category 6A UTP Patch Cord with.. UTP6A
TX6A 10Gig Category 6A UTP Patch Cord with MaTriX Technology. Features: - Constructed of TX6A 10Gig 24 AWG stranded copper cable and TX6 PLUS modular plugs for superior performance - Each patch cord is 100% performance tested and wired to T568B - Slender strain relief boot provides easy access in high density applications - Plug uses an integral pair manager to optimize performance and consistency by reducing untwisting of conductors within the plug - Labels on patch cords provide identification of performance level, length, and quality control number - Patented tangle free latch prevents snags and provides easy release, saving time on frequent moves, adds, and changes - Plug performance in center of TIA/EIA component range, ensuring interoperability and 10GBASE-T Ethernet channel performance - Plug meets all applicable ANSI/TIA-968-A requirements and exceeds IEC 60603-7 specifications - Meet requirements of IEEE 802.3af and IEEE 802.3at for PoE applications - Exceeds requirements of ANSI/TIA-568-C.2 Category 6A, IEEE 802.3an-2006, and ISO 11801 Class EA channel standards - RoHS Compliant - Product Type: Copper patch cord - Boot Color: Clear - Cable Type: UTP - Connector 1 Type: RJ45 8(8) - Connector 2 Type: RJ45 8(8) - Performance Level: Category 6A - Termination End 1: Modular plug - Termination End 2: Modular plug - Wiring Scheme: T568B - Available Lengths: - 3 - 5 - 7 - 10 - 14 - 20 - 25 - Available Colors: - Black - Blue - Green - Off White - Orange - Red - Violet - Yellow

TX6A 10Gig Category 6A UTP Patch Cord with MaTriX Technology.
Features:
- Constructed of TX6A 10Gig 24 AWG stranded copper cable and TX6 PLUS modular plugs for superior performance
- Each patch cord is 100% performance tested and wired to T568B
- Slender strain relief boot provides easy access in high density applications
- Plug uses an integral pair manager to optimize performance and consistency by reducing untwisting of conductors within the plug
- Labels on patch cords provide identification of performance level, length, and quality control number
- Patented tangle free latch prevents snags and provides easy release, saving time on frequent moves, adds, and changes
- Plug performance in center of TIA/EIA component range, ensuring interoperability and 10GBASE-T Ethernet channel performance
- Plug meets all applicable ANSI/TIA-968-A requirements and exceeds IEC 60603-7 specifications
- Meet requirements of IEEE 802.3af and IEEE 802.3at for PoE applications
- Exceeds requirements of ANSI/TIA-568-C.2 Category 6A, IEEE 802.3an-2006, and ISO 11801 Class EA channel standards
- RoHS Compliant
- Product Type: Copper patch cord
- Boot Color: Clear
- Cable Type: UTP
- Connector 1 Type: RJ45 8(8)
- Connector 2 Type: RJ45 8(8)
- Performance Level: Category 6A
- Termination End 1: Modular plug
- Termination End 2: Modular plug
- Wiring Scheme: T568B
- Available Lengths:
- 3
- 5
- 7
- 10
- 14
- 20
- 25
- Available Colors:
- Black
- Blue
- Green
- Off White
- Orange
- Red
- Violet
- Yellow

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Cables and Cords
Product Number UTP6A
Product Name Panduit® TX6A 10Gig Category 6A UTP Patch Cord with..
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 3336548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 5; Coaxial
Connector Type RJ-45; Male rj45/male rj45
View Details
Cat 5e UTP, RJ45 to RJ45, Red color, 26AWG, 25FT Length - 1225046-25 - Qualtek Electronics Corp.
Specs
Cable Type Cat 5
Connector Type RJ-45; RJ45
View Details