TelephoneStuff.com Panduit® SC to FC Singlemode Duplex Hybrid Patch Cord F9D3-4M2Y

Description
SC to FC Singlemode Duplex Hybrid Patch Cord. Features: - Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber - Lifetime traceability of test data to a Q.C. number on each patch cord - Insertion loss and return loss data recorded for every singlemode patch cord - Factory terminated and 100% tested for insertion loss and return loss - UPC polished (55dB minimum return loss) - Typical insertion loss per connection: 0.25dB - Product Type: Hybrid Patch Cords - Fiber Compatibility: 9/125μm - Fiber Cable Size: 3mm - Fiber Cable Type: Jacketed - Fiber Type: Singlemode - Cable Color: Yellow - Cable Type: Duplex - Connector 1 Type: SC connector - Connector 2 Type: FC connector - End Configurations: SC to FC - Fiber Count: 2 - Flammability Rating: Riser (OFNR) - Available Lengths: - 1 Meter - 2 Meters - 3 Meters
Description
SC to FC Singlemode Duplex Hybrid Patch Cord. Features: - Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber - Lifetime traceability of test data to a Q.C. number on each patch cord - Insertion loss and return loss data recorded for every singlemode patch cord - Factory terminated and 100% tested for insertion loss and return loss - UPC polished (55dB minimum return loss) - Typical insertion loss per connection: 0.25dB - Product Type: Hybrid Patch Cords - Fiber Compatibility: 9/125μm - Fiber Cable Size: 3mm - Fiber Cable Type: Jacketed - Fiber Type: Singlemode - Cable Color: Yellow - Cable Type: Duplex - Connector 1 Type: SC connector - Connector 2 Type: FC connector - End Configurations: SC to FC - Fiber Count: 2 - Flammability Rating: Riser (OFNR) - Available Lengths: - 1 Meter - 2 Meters - 3 Meters

Suppliers

Company
Product
Description
Supplier Links
Panduit® SC to FC Singlemode Duplex Hybrid Patch Cord - F9D3-4M2Y - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® SC to FC Singlemode Duplex Hybrid Patch Cord
F9D3-4M2Y
Panduit® SC to FC Singlemode Duplex Hybrid Patch Cord F9D3-4M2Y
SC to FC Singlemode Duplex Hybrid Patch Cord. Features: - Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber - Lifetime traceability of test data to a Q.C. number on each patch cord - Insertion loss and return loss data recorded for every singlemode patch cord - Factory terminated and 100% tested for insertion loss and return loss - UPC polished (55dB minimum return loss) - Typical insertion loss per connection: 0.25dB - Product Type: Hybrid Patch Cords - Fiber Compatibility: 9/125μm - Fiber Cable Size: 3mm - Fiber Cable Type: Jacketed - Fiber Type: Singlemode - Cable Color: Yellow - Cable Type: Duplex - Connector 1 Type: SC connector - Connector 2 Type: FC connector - End Configurations: SC to FC - Fiber Count: 2 - Flammability Rating: Riser (OFNR) - Available Lengths: - 1 Meter - 2 Meters - 3 Meters

SC to FC Singlemode Duplex Hybrid Patch Cord.
Features:
- Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber
- Lifetime traceability of test data to a Q.C. number on each patch cord
- Insertion loss and return loss data recorded for every singlemode patch cord
- Factory terminated and 100% tested for insertion loss and return loss
- UPC polished (55dB minimum return loss)
- Typical insertion loss per connection: 0.25dB
- Product Type: Hybrid Patch Cords
- Fiber Compatibility: 9/125μm
- Fiber Cable Size: 3mm
- Fiber Cable Type: Jacketed
- Fiber Type: Singlemode
- Cable Color: Yellow
- Cable Type: Duplex
- Connector 1 Type: SC connector
- Connector 2 Type: FC connector
- End Configurations: SC to FC
- Fiber Count: 2
- Flammability Rating: Riser (OFNR)
- Available Lengths:
- 1 Meter
- 2 Meters
- 3 Meters

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Cables and Cords
Product Number F9D3-4M2Y
Product Name Panduit® SC to FC Singlemode Duplex Hybrid Patch Cord
Unlock Full Specs
to access all available technical data