TelephoneStuff.com Panduit® TX6 PLUS Category 6 20' UTP Patch Cord with.. UTPSP20Y

Description
TX6 PLUS Category 6 20' UTP Patch Cord with Modular Plugs. Features: - Constructed of Category 6, 24 AWG UTP stranded cable and TX6™ PLUS Modular Plugs - Plug contacts plated with 50 microinches of gold for superior performance - Each patch cord is 100% performance tested and wired T568B - Slender strain relief boot provides easy access in high density applications - Plug uses an integral pair manager to optimize performance and consistency by reducing untwisting of conductors within the plug - Perform in center of TIA/EIA component range, ensuring interoperability and excellent performance - Labels on patch cords provide identification of performance level, length, and quality control number - Patented tangle-free latch prevents snags and provides easy release, saving time on frequent moves, adds, and changes - Third party tested for Category 6 component compliance - Plug meets all applicable ANSI/TIA/EIA-968-A requirements and exceeds IEC 60603-7 specifications - Exceeds ANSI/TIA-568-C.2 Category 6 and ISO 11801 Class E standards - Meets requirements of IEEE 802.3af and IEEE 802.3at for PoE applications - Product Type: Copper patch cord - Boot Color: Clear - Cable Type: UTP - Connector Type: Modular Plug - Flammability Rating: CM - Performance Level: Category 6 - Wiring Scheme: T568B - Available Colors: - Black - Blue - Green - Off White - Orange - Red - Violet - Yellow
Description
TX6 PLUS Category 6 20' UTP Patch Cord with Modular Plugs. Features: - Constructed of Category 6, 24 AWG UTP stranded cable and TX6™ PLUS Modular Plugs - Plug contacts plated with 50 microinches of gold for superior performance - Each patch cord is 100% performance tested and wired T568B - Slender strain relief boot provides easy access in high density applications - Plug uses an integral pair manager to optimize performance and consistency by reducing untwisting of conductors within the plug - Perform in center of TIA/EIA component range, ensuring interoperability and excellent performance - Labels on patch cords provide identification of performance level, length, and quality control number - Patented tangle-free latch prevents snags and provides easy release, saving time on frequent moves, adds, and changes - Third party tested for Category 6 component compliance - Plug meets all applicable ANSI/TIA/EIA-968-A requirements and exceeds IEC 60603-7 specifications - Exceeds ANSI/TIA-568-C.2 Category 6 and ISO 11801 Class E standards - Meets requirements of IEEE 802.3af and IEEE 802.3at for PoE applications - Product Type: Copper patch cord - Boot Color: Clear - Cable Type: UTP - Connector Type: Modular Plug - Flammability Rating: CM - Performance Level: Category 6 - Wiring Scheme: T568B - Available Colors: - Black - Blue - Green - Off White - Orange - Red - Violet - Yellow

Suppliers

Company
Product
Description
Supplier Links
Panduit® TX6 PLUS Category 6 20' UTP Patch Cord with.. - UTPSP20Y - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® TX6 PLUS Category 6 20' UTP Patch Cord with..
UTPSP20Y
Panduit® TX6 PLUS Category 6 20' UTP Patch Cord with.. UTPSP20Y
TX6 PLUS Category 6 20' UTP Patch Cord with Modular Plugs. Features: - Constructed of Category 6, 24 AWG UTP stranded cable and TX6™ PLUS Modular Plugs - Plug contacts plated with 50 microinches of gold for superior performance - Each patch cord is 100% performance tested and wired T568B - Slender strain relief boot provides easy access in high density applications - Plug uses an integral pair manager to optimize performance and consistency by reducing untwisting of conductors within the plug - Perform in center of TIA/EIA component range, ensuring interoperability and excellent performance - Labels on patch cords provide identification of performance level, length, and quality control number - Patented tangle-free latch prevents snags and provides easy release, saving time on frequent moves, adds, and changes - Third party tested for Category 6 component compliance - Plug meets all applicable ANSI/TIA/EIA-968-A requirements and exceeds IEC 60603-7 specifications - Exceeds ANSI/TIA-568-C.2 Category 6 and ISO 11801 Class E standards - Meets requirements of IEEE 802.3af and IEEE 802.3at for PoE applications - Product Type: Copper patch cord - Boot Color: Clear - Cable Type: UTP - Connector Type: Modular Plug - Flammability Rating: CM - Performance Level: Category 6 - Wiring Scheme: T568B - Available Colors: - Black - Blue - Green - Off White - Orange - Red - Violet - Yellow

TX6 PLUS Category 6 20' UTP Patch Cord with Modular Plugs.
Features:
- Constructed of Category 6, 24 AWG UTP stranded cable and TX6™ PLUS Modular Plugs
- Plug contacts plated with 50 microinches of gold for superior performance
- Each patch cord is 100% performance tested and wired T568B
- Slender strain relief boot provides easy access in high density applications
- Plug uses an integral pair manager to optimize performance and consistency by reducing untwisting of conductors within the plug
- Perform in center of TIA/EIA component range, ensuring interoperability and excellent performance
- Labels on patch cords provide identification of performance level, length, and quality control number
- Patented tangle-free latch prevents snags and provides easy release, saving time on frequent moves, adds, and changes
- Third party tested for Category 6 component compliance
- Plug meets all applicable ANSI/TIA/EIA-968-A requirements and exceeds IEC 60603-7 specifications
- Exceeds ANSI/TIA-568-C.2 Category 6 and ISO 11801 Class E standards
- Meets requirements of IEEE 802.3af and IEEE 802.3at for PoE applications
- Product Type: Copper patch cord
- Boot Color: Clear
- Cable Type: UTP
- Connector Type: Modular Plug
- Flammability Rating: CM
- Performance Level: Category 6
- Wiring Scheme: T568B
- Available Colors:
- Black
- Blue
- Green
- Off White
- Orange
- Red
- Violet
- Yellow

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Cables and Cords
Product Number UTPSP20Y
Product Name Panduit® TX6 PLUS Category 6 20' UTP Patch Cord with..
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 2646545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 6; Coaxial
Standards / Certifications RoHS
View Details
Cat 5e UTP, RJ45 to RJ45, Red color, 26AWG, 25FT Length - 1225046-25 - Qualtek Electronics Corp.
Specs
Cable Type Cat 5
Connector Type RJ-45; RJ45
View Details