TelephoneStuff.com Hubbell NextSpeed Xcelerator Cat 6 Patch Cord PCX6

Description
NextSpeed Xcelerator Cat 6 Patch Cord (PCX6) feature ETL verified Category 6 performance and incorporate a patent pending ISO-Termination method. This unique termination process is designed to control NEXT (Near End Cross Talk), increase performance and reduce RL (Return Loss). Patch Cord Features: - 100% tested to Category 6 ANSI/TIA/EIA-568-B-2 .1 specifications - Made with enhanced custom patch cable balanced and designed to mate with NextSpeed Xcelerator proprietary staggered plug, giving optimal headroom - Grey-smoked plug for easy identification - Booted to provide strain relief to the plug termination as well as when being routed - High-performance Custom Cat 6 Patch Cable - Cord wiring is compatible with T568A and T568B - Available Colors: - Gray - Black - Yellow - Blue - Red (Made to Order) - Green (Made to Order) - White (Made to Order) - Orange (Made to Order) - Purple (Made to Order) - Available Lengths: - 3' - 6' - 8' - 10' - 12' - 16' - 20' - Available in Single, 5, 10, and 20 Patch Cord Packages Note: Made to Order Patch Cords require Contact with Customer Service for Specific Color, Length, and Packaging Requirements. **Lead Times May Vary**
Description
NextSpeed Xcelerator Cat 6 Patch Cord (PCX6) feature ETL verified Category 6 performance and incorporate a patent pending ISO-Termination method. This unique termination process is designed to control NEXT (Near End Cross Talk), increase performance and reduce RL (Return Loss). Patch Cord Features: - 100% tested to Category 6 ANSI/TIA/EIA-568-B-2 .1 specifications - Made with enhanced custom patch cable balanced and designed to mate with NextSpeed Xcelerator proprietary staggered plug, giving optimal headroom - Grey-smoked plug for easy identification - Booted to provide strain relief to the plug termination as well as when being routed - High-performance Custom Cat 6 Patch Cable - Cord wiring is compatible with T568A and T568B - Available Colors: - Gray - Black - Yellow - Blue - Red (Made to Order) - Green (Made to Order) - White (Made to Order) - Orange (Made to Order) - Purple (Made to Order) - Available Lengths: - 3' - 6' - 8' - 10' - 12' - 16' - 20' - Available in Single, 5, 10, and 20 Patch Cord Packages Note: Made to Order Patch Cords require Contact with Customer Service for Specific Color, Length, and Packaging Requirements. **Lead Times May Vary**

Suppliers

Company
Product
Description
Supplier Links
Hubbell NextSpeed Xcelerator Cat 6 Patch Cord - PCX6 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell NextSpeed Xcelerator Cat 6 Patch Cord
PCX6
Hubbell NextSpeed Xcelerator Cat 6 Patch Cord PCX6
NextSpeed Xcelerator Cat 6 Patch Cord (PCX6) feature ETL verified Category 6 performance and incorporate a patent pending ISO-Termination method. This unique termination process is designed to control NEXT (Near End Cross Talk), increase performance and reduce RL (Return Loss). Patch Cord Features: - 100% tested to Category 6 ANSI/TIA/EIA-568-B-2 .1 specifications - Made with enhanced custom patch cable balanced and designed to mate with NextSpeed Xcelerator proprietary staggered plug, giving optimal headroom - Grey-smoked plug for easy identification - Booted to provide strain relief to the plug termination as well as when being routed - High-performance Custom Cat 6 Patch Cable - Cord wiring is compatible with T568A and T568B - Available Colors: - Gray - Black - Yellow - Blue - Red (Made to Order) - Green (Made to Order) - White (Made to Order) - Orange (Made to Order) - Purple (Made to Order) - Available Lengths: - 3' - 6' - 8' - 10' - 12' - 16' - 20' - Available in Single, 5, 10, and 20 Patch Cord Packages Note: Made to Order Patch Cords require Contact with Customer Service for Specific Color, Length, and Packaging Requirements. **Lead Times May Vary**

NextSpeed Xcelerator Cat 6 Patch Cord (PCX6) feature ETL verified Category 6 performance and incorporate a patent pending ISO-Termination method. This unique termination process is designed to control NEXT (Near End Cross Talk), increase performance and reduce RL (Return Loss).
Patch Cord Features:
- 100% tested to Category 6 ANSI/TIA/EIA-568-B-2.1 specifications
- Made with enhanced custom patch cable balanced and designed to mate with NextSpeed Xcelerator proprietary staggered plug, giving optimal headroom
- Grey-smoked plug for easy identification
- Booted to provide strain relief to the plug termination as well as when being routed
- High-performance Custom Cat 6 Patch Cable
- Cord wiring is compatible with T568A and T568B
- Available Colors:
- Gray
- Black
- Yellow
- Blue
- Red (Made to Order)
- Green (Made to Order)
- White (Made to Order)
- Orange (Made to Order)
- Purple (Made to Order)
- Available Lengths:
- 3'
- 6'
- 8'
- 10'
- 12'
- 16'
- 20'
- Available in Single, 5, 10, and 20 Patch Cord Packages
Note: Made to Order Patch Cords require Contact with Customer Service for Specific Color, Length, and Packaging Requirements. **Lead Times May Vary**

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Cables and Cords
Product Number PCX6
Product Name Hubbell NextSpeed Xcelerator Cat 6 Patch Cord
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Cat 6 UTP, RJ45 to RJ45, Blue color, 26AWG, 7FT Length - 1226012-07 - Qualtek Electronics Corp.
Specs
Cable Type Cat 6
Connector Type RJ-45; RJ45
View Details
Connection cable - EVC017 - ifm efector inc.
Specs
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian)
View Details
4 suppliers