TelephoneStuff.com Legrand - Ortronics Multimode Duplex Patch Cord SC to SC OR-61150D62001M99C

Description
Multimode Duplex Patch Cord SC to SC provides industry leading performance and assures compliance to common industry standards. Duplex Patch Cord Features: - All common fiber types offered - Fiber Size: 62.5/125 - Industry leading guarantee of 0.50 dB or better (versus TIA/EIA 568B.3 requirement of 0.75 dB) - 100% visual inspection - 100% Insertion Loss testing, test report included - Connector Type End Two: SC - Connector Type End One: SC - Jacket Color: Orange - Minimum Bend Radius: 1" (25 mm) - Jacket Rating: UL OFNR Riser - Individual connector end identification - Non-contact dust caps used on all connector ends - Use, care, and maintenance instructions included - Safety notes included - Supports robust low loss fiber optic transmission in structured cabling systems - Ensures that all polished surfaces are free from defects - Ensures low loss connections - Length: 3.28' (1 meter)
Description
Multimode Duplex Patch Cord SC to SC provides industry leading performance and assures compliance to common industry standards. Duplex Patch Cord Features: - All common fiber types offered - Fiber Size: 62.5/125 - Industry leading guarantee of 0.50 dB or better (versus TIA/EIA 568B.3 requirement of 0.75 dB) - 100% visual inspection - 100% Insertion Loss testing, test report included - Connector Type End Two: SC - Connector Type End One: SC - Jacket Color: Orange - Minimum Bend Radius: 1" (25 mm) - Jacket Rating: UL OFNR Riser - Individual connector end identification - Non-contact dust caps used on all connector ends - Use, care, and maintenance instructions included - Safety notes included - Supports robust low loss fiber optic transmission in structured cabling systems - Ensures that all polished surfaces are free from defects - Ensures low loss connections - Length: 3.28' (1 meter)

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Multimode Duplex Patch Cord SC to SC - OR-61150D62001M99C - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Multimode Duplex Patch Cord SC to SC
OR-61150D62001M99C
Legrand - Ortronics Multimode Duplex Patch Cord SC to SC OR-61150D62001M99C
Multimode Duplex Patch Cord SC to SC provides industry leading performance and assures compliance to common industry standards. Duplex Patch Cord Features: - All common fiber types offered - Fiber Size: 62.5/125 - Industry leading guarantee of 0.50 dB or better (versus TIA/EIA 568B.3 requirement of 0.75 dB) - 100% visual inspection - 100% Insertion Loss testing, test report included - Connector Type End Two: SC - Connector Type End One: SC - Jacket Color: Orange - Minimum Bend Radius: 1" (25 mm) - Jacket Rating: UL OFNR Riser - Individual connector end identification - Non-contact dust caps used on all connector ends - Use, care, and maintenance instructions included - Safety notes included - Supports robust low loss fiber optic transmission in structured cabling systems - Ensures that all polished surfaces are free from defects - Ensures low loss connections - Length: 3.28' (1 meter)

Multimode Duplex Patch Cord SC to SC provides industry leading performance and assures compliance to common industry standards.
Duplex Patch Cord Features:
- All common fiber types offered
- Fiber Size: 62.5/125
- Industry leading guarantee of 0.50 dB or better (versus TIA/EIA 568B.3 requirement of 0.75 dB)
- 100% visual inspection
- 100% Insertion Loss testing, test report included
- Connector Type End Two: SC
- Connector Type End One: SC
- Jacket Color: Orange
- Minimum Bend Radius: 1" (25 mm)
- Jacket Rating: UL OFNR Riser
- Individual connector end identification
- Non-contact dust caps used on all connector ends
- Use, care, and maintenance instructions included
- Safety notes included
- Supports robust low loss fiber optic transmission in structured cabling systems
- Ensures that all polished surfaces are free from defects
- Ensures low loss connections
- Length: 3.28' (1 meter)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Cables and Cords
Product Number OR-61150D62001M99C
Product Name Legrand - Ortronics Multimode Duplex Patch Cord SC to SC
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 556281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 6; Coaxial
Connector Type RJ-45; Male rj45/male rj45
Standards / Certifications RoHS
View Details