TelephoneStuff.com Panduit® TX6 10Gig Category 6A Patch Cord UTP6X2

Description
Patch cords are 100% tested to deliver optimum electrical performance. Featuring an RJ45 plug with an integral pair manager, the patch cords provide operation in the center of the TIA/EIA component range. The intergral pair manager delivesr interoperability and the highest electrical performance when mated with "TX6" 10 Gig jack modules. Features: - Meets all 10 Gigabit IEEE 802.3an (Draft 1.0 October 2004) Standard channel performance requirements (1 MHz to 500 MHz) - Designed to exceed TIA/EIA-568-B.2-1 category 6 and ISO 11801 2nd edition class E standards - Each patch cord is 100% performance tesed - Constructed of TX6 10Gig 24 AWG solid copper cable (nominal cable diameter is 0.31" and TX6 PLUS Modular Plugs for superior performance) Plug meets all applicable FCC part 68 Subpart F requirements and exceeds IEC 60603-7 specifications - Plug uses an integral pair manager to optimize performance and consistency by reducing untwisting of conductors within the plug - Plug performance in center of TIA/EIA component range, ensuring interoperability and 10 gigabit ethernet channel performance
Description
Patch cords are 100% tested to deliver optimum electrical performance. Featuring an RJ45 plug with an integral pair manager, the patch cords provide operation in the center of the TIA/EIA component range. The intergral pair manager delivesr interoperability and the highest electrical performance when mated with "TX6" 10 Gig jack modules. Features: - Meets all 10 Gigabit IEEE 802.3an (Draft 1.0 October 2004) Standard channel performance requirements (1 MHz to 500 MHz) - Designed to exceed TIA/EIA-568-B.2-1 category 6 and ISO 11801 2nd edition class E standards - Each patch cord is 100% performance tesed - Constructed of TX6 10Gig 24 AWG solid copper cable (nominal cable diameter is 0.31" and TX6 PLUS Modular Plugs for superior performance) Plug meets all applicable FCC part 68 Subpart F requirements and exceeds IEC 60603-7 specifications - Plug uses an integral pair manager to optimize performance and consistency by reducing untwisting of conductors within the plug - Plug performance in center of TIA/EIA component range, ensuring interoperability and 10 gigabit ethernet channel performance

Suppliers

Company
Product
Description
Supplier Links
Panduit® TX6 10Gig Category 6A Patch Cord - UTP6X2 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® TX6 10Gig Category 6A Patch Cord
UTP6X2
Panduit® TX6 10Gig Category 6A Patch Cord UTP6X2
Patch cords are 100% tested to deliver optimum electrical performance. Featuring an RJ45 plug with an integral pair manager, the patch cords provide operation in the center of the TIA/EIA component range. The intergral pair manager delivesr interoperability and the highest electrical performance when mated with "TX6" 10 Gig jack modules. Features: - Meets all 10 Gigabit IEEE 802.3an (Draft 1.0 October 2004) Standard channel performance requirements (1 MHz to 500 MHz) - Designed to exceed TIA/EIA-568-B.2-1 category 6 and ISO 11801 2nd edition class E standards - Each patch cord is 100% performance tesed - Constructed of TX6 10Gig 24 AWG solid copper cable (nominal cable diameter is 0.31" and TX6 PLUS Modular Plugs for superior performance) Plug meets all applicable FCC part 68 Subpart F requirements and exceeds IEC 60603-7 specifications - Plug uses an integral pair manager to optimize performance and consistency by reducing untwisting of conductors within the plug - Plug performance in center of TIA/EIA component range, ensuring interoperability and 10 gigabit ethernet channel performance

Patch cords are 100% tested to deliver optimum electrical performance. Featuring an RJ45 plug with an integral pair manager, the patch cords provide operation in the center of the TIA/EIA component range. The intergral pair manager delivesr interoperability and the highest electrical performance when mated with "TX6" 10 Gig jack modules.
Features:
- Meets all 10 Gigabit IEEE 802.3an (Draft 1.0 October 2004) Standard channel performance requirements (1 MHz to 500 MHz)
- Designed to exceed TIA/EIA-568-B.2-1 category 6 and ISO 11801 2nd edition class E standards
- Each patch cord is 100% performance tesed
- Constructed of TX6 10Gig 24 AWG solid copper cable (nominal cable diameter is 0.31" and TX6 PLUS Modular Plugs for superior performance)
Plug meets all applicable FCC part 68 Subpart F requirements and exceeds IEC 60603-7 specifications
- Plug uses an integral pair manager to optimize performance and consistency by reducing untwisting of conductors within the plug
- Plug performance in center of TIA/EIA component range, ensuring interoperability and 10 gigabit ethernet channel performance

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Cables and Cords
Product Number UTP6X2
Product Name Panduit® TX6 10Gig Category 6A Patch Cord
Cable Type Cat 6
Unlock Full Specs
to access all available technical data