TelephoneStuff.com Panduit® 14FT Category 5e, UTP Patch Cord with Pan-.. UTPCH14B

Description
14FT Category 5e, UTP patch cord with Pan-Plug Modular Plugs on each end. Modular Plug Features: - Exceed ANSI/TIA/EIA-568-B.2 Category 5e and ISO11801 Class D standards - Meet draft requirements of IEEE 802.3at for PoE Plus - Each patch cord is 100% performance tested and wired to T568A - Constructed of Category 5e, 24 AWG UTP stranded cable and Pan-Plug® Modular Plugs; plug contacts plated with 50 microinches of gold for superior performance - Plug meets all applicable ANSI/TIA-968-A requirements and exceeds IEC 60603-7 specifications - Patented tangle free latch prevents snags and provides easy release, saving time on frequent moves, adds, and changes - Labels on patch cords provide identification of performance level, length, and quality control number - Optional Patch Cord Color Bands snap on and off individual patch cables offering endless color-coding options - Optional RJ45 Plug Lock-In Device blocks unauthorized removal of cable, IP phone, other networking equipment or critical connection - Third party tested to Category 5e component compliance
Description
14FT Category 5e, UTP patch cord with Pan-Plug Modular Plugs on each end. Modular Plug Features: - Exceed ANSI/TIA/EIA-568-B.2 Category 5e and ISO11801 Class D standards - Meet draft requirements of IEEE 802.3at for PoE Plus - Each patch cord is 100% performance tested and wired to T568A - Constructed of Category 5e, 24 AWG UTP stranded cable and Pan-Plug® Modular Plugs; plug contacts plated with 50 microinches of gold for superior performance - Plug meets all applicable ANSI/TIA-968-A requirements and exceeds IEC 60603-7 specifications - Patented tangle free latch prevents snags and provides easy release, saving time on frequent moves, adds, and changes - Labels on patch cords provide identification of performance level, length, and quality control number - Optional Patch Cord Color Bands snap on and off individual patch cables offering endless color-coding options - Optional RJ45 Plug Lock-In Device blocks unauthorized removal of cable, IP phone, other networking equipment or critical connection - Third party tested to Category 5e component compliance

Suppliers

Company
Product
Description
Supplier Links
Panduit® 14FT Category 5e, UTP Patch Cord with Pan-.. - UTPCH14B - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® 14FT Category 5e, UTP Patch Cord with Pan-..
UTPCH14B
Panduit® 14FT Category 5e, UTP Patch Cord with Pan-.. UTPCH14B
14FT Category 5e, UTP patch cord with Pan-Plug Modular Plugs on each end. Modular Plug Features: - Exceed ANSI/TIA/EIA-568-B.2 Category 5e and ISO11801 Class D standards - Meet draft requirements of IEEE 802.3at for PoE Plus - Each patch cord is 100% performance tested and wired to T568A - Constructed of Category 5e, 24 AWG UTP stranded cable and Pan-Plug® Modular Plugs; plug contacts plated with 50 microinches of gold for superior performance - Plug meets all applicable ANSI/TIA-968-A requirements and exceeds IEC 60603-7 specifications - Patented tangle free latch prevents snags and provides easy release, saving time on frequent moves, adds, and changes - Labels on patch cords provide identification of performance level, length, and quality control number - Optional Patch Cord Color Bands snap on and off individual patch cables offering endless color-coding options - Optional RJ45 Plug Lock-In Device blocks unauthorized removal of cable, IP phone, other networking equipment or critical connection - Third party tested to Category 5e component compliance

14FT Category 5e, UTP patch cord with Pan-Plug Modular Plugs on each end.
Modular Plug Features:
- Exceed ANSI/TIA/EIA-568-B.2 Category 5e and ISO11801 Class D standards
- Meet draft requirements of IEEE 802.3at for PoE Plus
- Each patch cord is 100% performance tested and wired to T568A
- Constructed of Category 5e, 24 AWG UTP stranded cable and Pan-Plug® Modular Plugs; plug contacts plated with 50 microinches of gold for superior performance
- Plug meets all applicable ANSI/TIA-968-A requirements and exceeds IEC 60603-7 specifications
- Patented tangle free latch prevents snags and provides easy release, saving time on frequent moves, adds, and changes
- Labels on patch cords provide identification of performance level, length, and quality control number
- Optional Patch Cord Color Bands snap on and off individual patch cables offering endless color-coding options
- Optional RJ45 Plug Lock-In Device blocks unauthorized removal of cable, IP phone, other networking equipment or critical connection
- Third party tested to Category 5e component compliance

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Cables and Cords
Product Number UTPCH14B
Product Name Panduit® 14FT Category 5e, UTP Patch Cord with Pan-..
Cable Type Cat 5
Unlock Full Specs
to access all available technical data