TelephoneStuff.com Panduit® LC Patch Cord FXE10-10M

Description
LC to LC multimode duplex patch cord, 1.6mm jacketed cable (one duplex LC connector on each end) – 10Gig™ 50/125μm. Features - Patch cords are tested to support network transmission speeds up to 10 Gb/s for link lengths up to 300 meters with an 850nm source per IEEE 802.3ae 10 GbE standard - Pass all TIA/EIA-568-B.3 performance requirements - Insertion loss per connection: 0.10dB typical; 0.30dB maximum - Backward compatible for use with all 50/125μm system requirements - Factory terminated and 100% tested for insertion loss - Insertion loss data recorded for every multimode patch cord - Lifetime traceability of test data to a Q.C. number on each patch cord - SC Duplex Patch Cords include SC Duplex Clips to maintain polarity - Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber - RoHS Compliance: Yes
Description
LC to LC multimode duplex patch cord, 1.6mm jacketed cable (one duplex LC connector on each end) – 10Gig™ 50/125μm. Features - Patch cords are tested to support network transmission speeds up to 10 Gb/s for link lengths up to 300 meters with an 850nm source per IEEE 802.3ae 10 GbE standard - Pass all TIA/EIA-568-B.3 performance requirements - Insertion loss per connection: 0.10dB typical; 0.30dB maximum - Backward compatible for use with all 50/125μm system requirements - Factory terminated and 100% tested for insertion loss - Insertion loss data recorded for every multimode patch cord - Lifetime traceability of test data to a Q.C. number on each patch cord - SC Duplex Patch Cords include SC Duplex Clips to maintain polarity - Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber - RoHS Compliance: Yes

Suppliers

Company
Product
Description
Supplier Links
Panduit® LC Patch Cord - FXE10-10M - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® LC Patch Cord
FXE10-10M
Panduit® LC Patch Cord FXE10-10M
LC to LC multimode duplex patch cord, 1.6mm jacketed cable (one duplex LC connector on each end) – 10Gig™ 50/125μm. Features - Patch cords are tested to support network transmission speeds up to 10 Gb/s for link lengths up to 300 meters with an 850nm source per IEEE 802.3ae 10 GbE standard - Pass all TIA/EIA-568-B.3 performance requirements - Insertion loss per connection: 0.10dB typical; 0.30dB maximum - Backward compatible for use with all 50/125μm system requirements - Factory terminated and 100% tested for insertion loss - Insertion loss data recorded for every multimode patch cord - Lifetime traceability of test data to a Q.C. number on each patch cord - SC Duplex Patch Cords include SC Duplex Clips to maintain polarity - Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber - RoHS Compliance: Yes

LC to LC multimode duplex patch cord, 1.6mm jacketed cable (one duplex LC connector on each end) – 10Gig™ 50/125μm.
Features
- Patch cords are tested to support network transmission speeds up to 10 Gb/s for link lengths up to 300 meters with an 850nm source per IEEE 802.3ae 10 GbE standard
- Pass all TIA/EIA-568-B.3 performance requirements
- Insertion loss per connection: 0.10dB typical; 0.30dB maximum
- Backward compatible for use with all 50/125μm system requirements
- Factory terminated and 100% tested for insertion loss
- Insertion loss data recorded for every multimode patch cord
- Lifetime traceability of test data to a Q.C. number on each patch cord
- SC Duplex Patch Cords include SC Duplex Clips to maintain polarity
- Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber
- RoHS Compliance: Yes

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Cables and Cords
Product Number FXE10-10M
Product Name Panduit® LC Patch Cord
Unlock Full Specs
to access all available technical data