TelephoneStuff.com Panduit® NetKey Category 5e UTP Patch Cord with.. NK5EPC10

Description
NetKey Category 5e UTP Patch Cord with Modular Plugs. Features: - Meets Category 5e performance requirements - Tangle free latch prevents snags and provides easy release, saving time on frequent moves, adds, and changes - Constructed of enhanced performance 24 AWG stranded UTP cable - 100% performance tested - Length: 10' (3.05m) - Cable Type: UTP - Connector Type: RJ45 8(8) - Flammability Rating: CM - RoHS Compliant - Available Colors: - Black - Blue - Green - Off White - Red - Violet - Yellow
Description
NetKey Category 5e UTP Patch Cord with Modular Plugs. Features: - Meets Category 5e performance requirements - Tangle free latch prevents snags and provides easy release, saving time on frequent moves, adds, and changes - Constructed of enhanced performance 24 AWG stranded UTP cable - 100% performance tested - Length: 10' (3.05m) - Cable Type: UTP - Connector Type: RJ45 8(8) - Flammability Rating: CM - RoHS Compliant - Available Colors: - Black - Blue - Green - Off White - Red - Violet - Yellow

Suppliers

Company
Product
Description
Supplier Links
Panduit® NetKey Category 5e UTP Patch Cord with.. - NK5EPC10 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® NetKey Category 5e UTP Patch Cord with..
NK5EPC10
Panduit® NetKey Category 5e UTP Patch Cord with.. NK5EPC10
NetKey Category 5e UTP Patch Cord with Modular Plugs. Features: - Meets Category 5e performance requirements - Tangle free latch prevents snags and provides easy release, saving time on frequent moves, adds, and changes - Constructed of enhanced performance 24 AWG stranded UTP cable - 100% performance tested - Length: 10' (3.05m) - Cable Type: UTP - Connector Type: RJ45 8(8) - Flammability Rating: CM - RoHS Compliant - Available Colors: - Black - Blue - Green - Off White - Red - Violet - Yellow

NetKey Category 5e UTP Patch Cord with Modular Plugs.
Features:
- Meets Category 5e performance requirements
- Tangle free latch prevents snags and provides easy release, saving time on frequent moves, adds, and changes
- Constructed of enhanced performance 24 AWG stranded UTP cable
- 100% performance tested
- Length: 10' (3.05m)
- Cable Type: UTP
- Connector Type: RJ45 8(8)
- Flammability Rating: CM
- RoHS Compliant
- Available Colors:
- Black
- Blue
- Green
- Off White
- Red
- Violet
- Yellow

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Cables and Cords
Product Number NK5EPC10
Product Name Panduit® NetKey Category 5e UTP Patch Cord with..
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1862006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 6; Coaxial
Connector Type RJ-45; Male rj45
Standards / Certifications RoHS
View Details
Cat 5e UTP, RJ45 to RJ45, Gray color, 26AWG, 3FT Length - 1225004-03 - Qualtek Electronics Corp.
Specs
Cable Type Cat 5
Connector Type RJ-45; RJ45
View Details