TelephoneStuff.com Panduit® 5FT Category 5e, UTP patch cord with Pan-.. UTPCH5B

Description
5FT Category 5e, UTP patch cord with Pan-Plug™ Modular Plugs on each end. Features - Exceed ANSI/TIA/EIA-568-B.2 Category 5e and ISO11801 Class D standards - Meet draft requirements of IEEE 802.3at for PoE Plus - Each patch cord is 100% performance tested and wired to T568A - Constructed of Category 5e, 24 AWG UTP stranded cable and Pan-Plug® Modular Plugs; plug contacts plated with 50 microinches of gold for superior performance - Plug meets all applicable ANSI/TIA-968-A requirements and exceeds IEC 60603-7 specifications - Patented tangle free latch prevents snags and provides easy release, saving time on frequent moves, adds, and changes - Labels on patch cords provide identification of performance level, length, and quality control number - Optional Patch Cord Color Bands snap on and off individual patch cables offering endless color-coding options - Optional RJ45 Plug Lock-In Device blocks unauthorized removal of cable, IP phone, other networking equipment or critical connection - Third party tested to Category 5e component compliance
Description
5FT Category 5e, UTP patch cord with Pan-Plug™ Modular Plugs on each end. Features - Exceed ANSI/TIA/EIA-568-B.2 Category 5e and ISO11801 Class D standards - Meet draft requirements of IEEE 802.3at for PoE Plus - Each patch cord is 100% performance tested and wired to T568A - Constructed of Category 5e, 24 AWG UTP stranded cable and Pan-Plug® Modular Plugs; plug contacts plated with 50 microinches of gold for superior performance - Plug meets all applicable ANSI/TIA-968-A requirements and exceeds IEC 60603-7 specifications - Patented tangle free latch prevents snags and provides easy release, saving time on frequent moves, adds, and changes - Labels on patch cords provide identification of performance level, length, and quality control number - Optional Patch Cord Color Bands snap on and off individual patch cables offering endless color-coding options - Optional RJ45 Plug Lock-In Device blocks unauthorized removal of cable, IP phone, other networking equipment or critical connection - Third party tested to Category 5e component compliance

Suppliers

Company
Product
Description
Supplier Links
Panduit® 5FT Category 5e, UTP patch cord with Pan-.. - UTPCH5B - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® 5FT Category 5e, UTP patch cord with Pan-..
UTPCH5B
Panduit® 5FT Category 5e, UTP patch cord with Pan-.. UTPCH5B
5FT Category 5e, UTP patch cord with Pan-Plug™ Modular Plugs on each end. Features - Exceed ANSI/TIA/EIA-568-B.2 Category 5e and ISO11801 Class D standards - Meet draft requirements of IEEE 802.3at for PoE Plus - Each patch cord is 100% performance tested and wired to T568A - Constructed of Category 5e, 24 AWG UTP stranded cable and Pan-Plug® Modular Plugs; plug contacts plated with 50 microinches of gold for superior performance - Plug meets all applicable ANSI/TIA-968-A requirements and exceeds IEC 60603-7 specifications - Patented tangle free latch prevents snags and provides easy release, saving time on frequent moves, adds, and changes - Labels on patch cords provide identification of performance level, length, and quality control number - Optional Patch Cord Color Bands snap on and off individual patch cables offering endless color-coding options - Optional RJ45 Plug Lock-In Device blocks unauthorized removal of cable, IP phone, other networking equipment or critical connection - Third party tested to Category 5e component compliance

5FT Category 5e, UTP patch cord with Pan-Plug™ Modular Plugs on each end.
Features
- Exceed ANSI/TIA/EIA-568-B.2 Category 5e and ISO11801 Class D standards
- Meet draft requirements of IEEE 802.3at for PoE Plus
- Each patch cord is 100% performance tested and wired to T568A
- Constructed of Category 5e, 24 AWG UTP stranded cable and Pan-Plug® Modular Plugs; plug contacts plated with 50 microinches of gold for superior performance
- Plug meets all applicable ANSI/TIA-968-A requirements and exceeds IEC 60603-7 specifications
- Patented tangle free latch prevents snags and provides easy release, saving time on frequent moves, adds, and changes
- Labels on patch cords provide identification of performance level, length, and quality control number
- Optional Patch Cord Color Bands snap on and off individual patch cables offering endless color-coding options
- Optional RJ45 Plug Lock-In Device blocks unauthorized removal of cable, IP phone, other networking equipment or critical connection
- Third party tested to Category 5e component compliance

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Cables and Cords
Product Number UTPCH5B
Product Name Panduit® 5FT Category 5e, UTP patch cord with Pan-..
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Cat 5e UTP, RJ45 to RJ45, Gray color, 26AWG, 1FT Length - 1225001-01 - Qualtek Electronics Corp.
Specs
Cable Type Cat 5
Connector Type RJ-45; RJ45
View Details
Connection cable - EVC257 - ifm efector inc.
Specs
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian)
View Details
3 suppliers