TelephoneStuff.com Panduit® Hybrid SC to LC Singlemode Duplex Patch Cord F9PE3-10M3

Description
Hybrid SC to LC Singlemode Duplex Patch Cord has a Fiber Cable Size of 1.6mm Jacketed Cable with two SC connectors on one end and one duplex LC connector on the other end. Patch Cord Features: - Fiber Compatibility: 9/125μm - Cable Color: Yellow - Cable Type: Duplex - CE Compliant: No - Connector 1 Type: SC Connector - Connector 2 Type: LC Connector - End Configuration: SC to LC - Fiber Count: 2 - Product Passes all TIA/EIA-568-B.3 performance requirements - 100% factory Inspected End Face Geometry in compliance with Telcordia GR-326-CORE, Issue 3 - Typical insertion loss per connection: 0.25dB - UPC Polished (55 dB minimum return loss) - Factory terminated and 100% tested for insertion loss and return loss - Insertion loss and return loss data recorded for every Singlemode patch cord - Lifetime traceability of test data to a Q.C. number on each patch cord - Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber - Length: 3m - RoHS Compliancy Status: Intended for use in fixed installations which are outside the scope of RoHS
Description
Hybrid SC to LC Singlemode Duplex Patch Cord has a Fiber Cable Size of 1.6mm Jacketed Cable with two SC connectors on one end and one duplex LC connector on the other end. Patch Cord Features: - Fiber Compatibility: 9/125μm - Cable Color: Yellow - Cable Type: Duplex - CE Compliant: No - Connector 1 Type: SC Connector - Connector 2 Type: LC Connector - End Configuration: SC to LC - Fiber Count: 2 - Product Passes all TIA/EIA-568-B.3 performance requirements - 100% factory Inspected End Face Geometry in compliance with Telcordia GR-326-CORE, Issue 3 - Typical insertion loss per connection: 0.25dB - UPC Polished (55 dB minimum return loss) - Factory terminated and 100% tested for insertion loss and return loss - Insertion loss and return loss data recorded for every Singlemode patch cord - Lifetime traceability of test data to a Q.C. number on each patch cord - Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber - Length: 3m - RoHS Compliancy Status: Intended for use in fixed installations which are outside the scope of RoHS

Suppliers

Company
Product
Description
Supplier Links
Huntington Beach, CA, USA
Panduit® Hybrid SC to LC Singlemode Duplex Patch Cord
F9PE3-10M3
Panduit® Hybrid SC to LC Singlemode Duplex Patch Cord F9PE3-10M3
Hybrid SC to LC Singlemode Duplex Patch Cord has a Fiber Cable Size of 1.6mm Jacketed Cable with two SC connectors on one end and one duplex LC connector on the other end. Patch Cord Features: - Fiber Compatibility: 9/125μm - Cable Color: Yellow - Cable Type: Duplex - CE Compliant: No - Connector 1 Type: SC Connector - Connector 2 Type: LC Connector - End Configuration: SC to LC - Fiber Count: 2 - Product Passes all TIA/EIA-568-B.3 performance requirements - 100% factory Inspected End Face Geometry in compliance with Telcordia GR-326-CORE, Issue 3 - Typical insertion loss per connection: 0.25dB - UPC Polished (55 dB minimum return loss) - Factory terminated and 100% tested for insertion loss and return loss - Insertion loss and return loss data recorded for every Singlemode patch cord - Lifetime traceability of test data to a Q.C. number on each patch cord - Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber - Length: 3m - RoHS Compliancy Status: Intended for use in fixed installations which are outside the scope of RoHS

Hybrid SC to LC Singlemode Duplex Patch Cord has a Fiber Cable Size of 1.6mm Jacketed Cable with two SC connectors on one end and one duplex LC connector on the other end.
Patch Cord Features:
- Fiber Compatibility: 9/125μm
- Cable Color: Yellow
- Cable Type: Duplex
- CE Compliant: No
- Connector 1 Type: SC Connector
- Connector 2 Type: LC Connector
- End Configuration: SC to LC
- Fiber Count: 2
- Product Passes all TIA/EIA-568-B.3 performance requirements
- 100% factory Inspected End Face Geometry in compliance with Telcordia GR-326-CORE, Issue 3
- Typical insertion loss per connection: 0.25dB
- UPC Polished (55 dB minimum return loss)
- Factory terminated and 100% tested for insertion loss and return loss
- Insertion loss and return loss data recorded for every Singlemode patch cord
- Lifetime traceability of test data to a Q.C. number on each patch cord
- Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber
- Length: 3m
- RoHS Compliancy Status: Intended for use in fixed installations which are outside the scope of RoHS

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Cables and Cords
Product Number F9PE3-10M3
Product Name Panduit® Hybrid SC to LC Singlemode Duplex Patch Cord
Unlock Full Specs
to access all available technical data

Similar Products

Cat 5e UTP, RJ45 to RJ45, Yellow color, 26AWG, 7FT Length - 1225011-07 - Qualtek Electronics Corp.
Specs
Cable Type Cat 5
Connector Type RJ-45; RJ45
View Details
Ethernet Cable - 556673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 6; Coaxial
Connector Type RJ-45; Male rj45/male rj45
Standards / Certifications RoHS
View Details