Multimode Duplex Patch Cord LC to SC provides industry leading performance and assures compliance to common industry standards.
Duplex Patch Cord Features:
- All common fiber types offered
- Fiber Size: 62.5/125
- Industry leading guarantee of 0.50 dB or better (versus TIA/EIA 568B.3 requirement of 0.75 dB)
- 100% visual inspection
- 100% Insertion Loss testing, test report included
- Connector Type End Two: SC
- Connector Type End One: LC
- Jacket Color: Orange
- Minimum Bend Radius: 1" (25 mm)
- Jacket Rating: UL OFNR Riser
- Individual connector end identification
- Non-contact dust caps used on all connector ends
- Use, care, and maintenance instructions included
- Safety notes included
- Supports robust low loss fiber optic transmission in structured cabling systems
- Ensures that all polished surfaces are free from defects
- Ensures low loss connections
- Length: 3.28' (1 meter)
| TelephoneStuff.com | |
|---|---|
| Product Category | Patch Cables and Cords |
| Product Number | OR-61150D62001M79C |
| Product Name | Legrand - Ortronics Multimode Duplex Patch Cord LC to SC |