TelephoneStuff.com Hubbell NEXTSPEED Ascent Category 6A Patch Cord PC6AB03

Description
NEXTSPEED Ascent Category 6A Patch Cord is a Cat 6A patch cord that eliminates alien cross talk. Features: - High-density plug design makes patching easy - Cable construction extends patch cord life span, reducing waste - TIA and ISO Category 6A NEXTSPEED ascent channel compliance - Molded strain relief and cassette ensures factory termination, providing maximum strain relief after and during installation - UL listed - RoHS Compliant - Application: Qualified for 10 Gigabit Ethernet Transmission IEEE 802.3an - Heat: Qualified for PoE and PoE+ IEEE 802.3at - Mechanical: Cable to plug tensile strength: 20+ lbs - Mating Cycles: 2000+ - Plug Body Material: Polycarbonate UL 94V-0 - Available Colors: - Black - Blue - Gray - Yellow - Available Lengths: - 3' - 6' - 7' - 8' - 10' - 12' - 16' - 20'
Description
NEXTSPEED Ascent Category 6A Patch Cord is a Cat 6A patch cord that eliminates alien cross talk. Features: - High-density plug design makes patching easy - Cable construction extends patch cord life span, reducing waste - TIA and ISO Category 6A NEXTSPEED ascent channel compliance - Molded strain relief and cassette ensures factory termination, providing maximum strain relief after and during installation - UL listed - RoHS Compliant - Application: Qualified for 10 Gigabit Ethernet Transmission IEEE 802.3an - Heat: Qualified for PoE and PoE+ IEEE 802.3at - Mechanical: Cable to plug tensile strength: 20+ lbs - Mating Cycles: 2000+ - Plug Body Material: Polycarbonate UL 94V-0 - Available Colors: - Black - Blue - Gray - Yellow - Available Lengths: - 3' - 6' - 7' - 8' - 10' - 12' - 16' - 20'

Suppliers

Company
Product
Description
Supplier Links
Hubbell NEXTSPEED Ascent Category 6A Patch Cord - PC6AB03 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell NEXTSPEED Ascent Category 6A Patch Cord
PC6AB03
Hubbell NEXTSPEED Ascent Category 6A Patch Cord PC6AB03
NEXTSPEED Ascent Category 6A Patch Cord is a Cat 6A patch cord that eliminates alien cross talk. Features: - High-density plug design makes patching easy - Cable construction extends patch cord life span, reducing waste - TIA and ISO Category 6A NEXTSPEED ascent channel compliance - Molded strain relief and cassette ensures factory termination, providing maximum strain relief after and during installation - UL listed - RoHS Compliant - Application: Qualified for 10 Gigabit Ethernet Transmission IEEE 802.3an - Heat: Qualified for PoE and PoE+ IEEE 802.3at - Mechanical: Cable to plug tensile strength: 20+ lbs - Mating Cycles: 2000+ - Plug Body Material: Polycarbonate UL 94V-0 - Available Colors: - Black - Blue - Gray - Yellow - Available Lengths: - 3' - 6' - 7' - 8' - 10' - 12' - 16' - 20'

NEXTSPEED Ascent Category 6A Patch Cord is a Cat 6A patch cord that eliminates alien cross talk.
Features:
- High-density plug design makes patching easy
- Cable construction extends patch cord life span, reducing waste
- TIA and ISO Category 6A NEXTSPEED ascent channel compliance
- Molded strain relief and cassette ensures factory termination, providing maximum strain relief after and during installation
- UL listed
- RoHS Compliant
- Application: Qualified for 10 Gigabit Ethernet Transmission IEEE 802.3an
- Heat: Qualified for PoE and PoE+ IEEE 802.3at
- Mechanical: Cable to plug tensile strength: 20+ lbs
- Mating Cycles: 2000+
- Plug Body Material: Polycarbonate UL 94V-0
- Available Colors:
- Black
- Blue
- Gray
- Yellow
- Available Lengths:
- 3'
- 6'
- 7'
- 8'
- 10'
- 12'
- 16'
- 20'

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Cables and Cords
Product Number PC6AB03
Product Name Hubbell NEXTSPEED Ascent Category 6A Patch Cord
Cable Type Cat 6
Unlock Full Specs
to access all available technical data