TelephoneStuff.com Allen Tel 10Gb Laser-Optimized Fiber Optic Patch Cords GBLCT

Description
Multimode 50/125 Micron OM3 850nm Laser-Optimized Patch Cords. OM3 grade multimode fibers enable cost-effective VCSEL (Vertical Cavity Surface Emitting Laser) lightsources to support 10Gb transmissions as specified by TIA/EIA standards. The aqua jacket differentiates this premise fiber from other multimode and single mode fibers (as defined by TIA-598C). 10Gb multimode (aqua jacket) jumpers are compatible with Allen Tel’s fiber optic cabinets and adapter panels, providing a flexible and cost effective solution for most fiber optic applications. Features: - Designed to exceed TIA/EIA 568-B.3 10Gb standard - All cables are 100% tested for insertion loss and back reflection - Insertion loss - Available in industry standard lengths in meters - All connector boots are 3mm
Description
Multimode 50/125 Micron OM3 850nm Laser-Optimized Patch Cords. OM3 grade multimode fibers enable cost-effective VCSEL (Vertical Cavity Surface Emitting Laser) lightsources to support 10Gb transmissions as specified by TIA/EIA standards. The aqua jacket differentiates this premise fiber from other multimode and single mode fibers (as defined by TIA-598C). 10Gb multimode (aqua jacket) jumpers are compatible with Allen Tel’s fiber optic cabinets and adapter panels, providing a flexible and cost effective solution for most fiber optic applications. Features: - Designed to exceed TIA/EIA 568-B.3 10Gb standard - All cables are 100% tested for insertion loss and back reflection - Insertion loss - Available in industry standard lengths in meters - All connector boots are 3mm

Suppliers

Company
Product
Description
Supplier Links
Allen Tel 10Gb Laser-Optimized Fiber Optic Patch Cords - GBLCT - TelephoneStuff.com
Huntington Beach, CA, USA
Allen Tel 10Gb Laser-Optimized Fiber Optic Patch Cords
GBLCT
Allen Tel 10Gb Laser-Optimized Fiber Optic Patch Cords GBLCT
Multimode 50/125 Micron OM3 850nm Laser-Optimized Patch Cords. OM3 grade multimode fibers enable cost-effective VCSEL (Vertical Cavity Surface Emitting Laser) lightsources to support 10Gb transmissions as specified by TIA/EIA standards. The aqua jacket differentiates this premise fiber from other multimode and single mode fibers (as defined by TIA-598C). 10Gb multimode (aqua jacket) jumpers are compatible with Allen Tel’s fiber optic cabinets and adapter panels, providing a flexible and cost effective solution for most fiber optic applications. Features: - Designed to exceed TIA/EIA 568-B.3 10Gb standard - All cables are 100% tested for insertion loss and back reflection - Insertion loss - Available in industry standard lengths in meters - All connector boots are 3mm

Multimode 50/125 Micron OM3 850nm Laser-Optimized Patch Cords.
OM3 grade multimode fibers enable cost-effective VCSEL (Vertical Cavity Surface Emitting Laser) lightsources
to support 10Gb transmissions as specified by TIA/EIA standards. The aqua jacket differentiates
this premise fiber from other multimode and single mode fibers (as defined by TIA-598C).
10Gb multimode (aqua jacket) jumpers are compatible with Allen Tel’s fiber optic cabinets and adapter
panels, providing a flexible and cost effective solution for most fiber optic applications.
Features:
- Designed to exceed TIA/EIA 568-B.3 10Gb
standard
- All cables are 100% tested for insertion loss and
back reflection
- Insertion loss
- Available in industry standard lengths in meters
- All connector boots are 3mm

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Cables and Cords
Product Number GBLCT
Product Name Allen Tel 10Gb Laser-Optimized Fiber Optic Patch Cords
Unlock Full Specs
to access all available technical data