TelephoneStuff.com ICC Category 6 Patch Cord ICPCSK

Description
ICC's component rated RJ-45 molded boot patch cords are available in 8 different lengths from 1 to 25 feet and 8 different colors and are constructed with 4-pair 24 AWG, Bare copper stranded wire, UL listed and CMG / FT4 fire rated jacket. These cables are constructed with the Ultra Slim Low Profile boot, protecting the tab without any additional width to the plug making it universally ideal for any switches, high density or not. Often though of as the weakest link, these cords are 100% tested to the highest performance standards under TIA/EIA-568, they have been proven to provide headroom of up to 9.1 dB under component rated testing meaning the cords alone will perform to category performance meeting a stricter standard of performance compared to other channel rated cords. Patch Cord Features: - Performance, Design, and Value 100 % Factory Tested , 50 Micro Inch Gold plated contacts - Component Rated and exceeds ANSI/TIA/EIA-568B.2 connecting hardware requirements - Ultra Slim Low Profile boots for high density applications, no width wasted on boot - Backwards compatible to all lower rated category components - Constructed with (Ultra Flexible, EZ release, Snag Free Molded Strain relief) - Stranded bare .24 AWG copper wire (No substandard tinned copper materials used) - Safety: UL listed with 94V-0 rated plugs, CSA, CMG, FT4 Flame rated - Available in 8 colors (Blue, Black, Green, Gray, Orange, Red, White, Yellow) - Available in 8 lengths (1, 3, 5, 7, 10, 14, 20, 25 ft)
Description
ICC's component rated RJ-45 molded boot patch cords are available in 8 different lengths from 1 to 25 feet and 8 different colors and are constructed with 4-pair 24 AWG, Bare copper stranded wire, UL listed and CMG / FT4 fire rated jacket. These cables are constructed with the Ultra Slim Low Profile boot, protecting the tab without any additional width to the plug making it universally ideal for any switches, high density or not. Often though of as the weakest link, these cords are 100% tested to the highest performance standards under TIA/EIA-568, they have been proven to provide headroom of up to 9.1 dB under component rated testing meaning the cords alone will perform to category performance meeting a stricter standard of performance compared to other channel rated cords. Patch Cord Features: - Performance, Design, and Value 100 % Factory Tested , 50 Micro Inch Gold plated contacts - Component Rated and exceeds ANSI/TIA/EIA-568B.2 connecting hardware requirements - Ultra Slim Low Profile boots for high density applications, no width wasted on boot - Backwards compatible to all lower rated category components - Constructed with (Ultra Flexible, EZ release, Snag Free Molded Strain relief) - Stranded bare .24 AWG copper wire (No substandard tinned copper materials used) - Safety: UL listed with 94V-0 rated plugs, CSA, CMG, FT4 Flame rated - Available in 8 colors (Blue, Black, Green, Gray, Orange, Red, White, Yellow) - Available in 8 lengths (1, 3, 5, 7, 10, 14, 20, 25 ft)

Suppliers

Company
Product
Description
Supplier Links
ICC Category 6 Patch Cord - ICPCSK - TelephoneStuff.com
Huntington Beach, CA, USA
ICC Category 6 Patch Cord
ICPCSK
ICC Category 6 Patch Cord ICPCSK
ICC's component rated RJ-45 molded boot patch cords are available in 8 different lengths from 1 to 25 feet and 8 different colors and are constructed with 4-pair 24 AWG, Bare copper stranded wire, UL listed and CMG / FT4 fire rated jacket. These cables are constructed with the Ultra Slim Low Profile boot, protecting the tab without any additional width to the plug making it universally ideal for any switches, high density or not. Often though of as the weakest link, these cords are 100% tested to the highest performance standards under TIA/EIA-568, they have been proven to provide headroom of up to 9.1 dB under component rated testing meaning the cords alone will perform to category performance meeting a stricter standard of performance compared to other channel rated cords. Patch Cord Features: - Performance, Design, and Value 100 % Factory Tested , 50 Micro Inch Gold plated contacts - Component Rated and exceeds ANSI/TIA/EIA-568B.2 connecting hardware requirements - Ultra Slim Low Profile boots for high density applications, no width wasted on boot - Backwards compatible to all lower rated category components - Constructed with (Ultra Flexible, EZ release, Snag Free Molded Strain relief) - Stranded bare .24 AWG copper wire (No substandard tinned copper materials used) - Safety: UL listed with 94V-0 rated plugs, CSA, CMG, FT4 Flame rated - Available in 8 colors (Blue, Black, Green, Gray, Orange, Red, White, Yellow) - Available in 8 lengths (1, 3, 5, 7, 10, 14, 20, 25 ft)

ICC's component rated RJ-45 molded boot patch cords are available in 8 different lengths from 1 to 25 feet and 8 different colors and are constructed with 4-pair 24 AWG, Bare copper stranded wire, UL listed and CMG / FT4 fire rated jacket. These cables are constructed with the Ultra Slim Low Profile boot, protecting the tab without any additional width to the plug making it universally ideal for any switches, high density or not. Often though of as the weakest link, these cords are 100% tested to the highest performance standards under TIA/EIA-568, they have been proven to provide headroom of up to 9.1 dB under component rated testing meaning the cords alone will perform to category performance meeting a stricter standard of performance compared to other channel rated cords.
Patch Cord Features:
- Performance, Design, and Value
100 % Factory Tested , 50 Micro Inch Gold plated contacts
- Component Rated and exceeds ANSI/TIA/EIA-568B.2 connecting hardware requirements
- Ultra Slim Low Profile boots for high density applications, no width wasted on boot
- Backwards compatible to all lower rated category components
- Constructed with (Ultra Flexible, EZ release, Snag Free Molded Strain relief)
- Stranded bare .24 AWG copper wire (No substandard tinned copper materials used)
- Safety: UL listed with 94V-0 rated plugs, CSA, CMG, FT4 Flame rated
- Available in 8 colors (Blue, Black, Green, Gray, Orange, Red, White, Yellow)
- Available in 8 lengths (1, 3, 5, 7, 10, 14, 20, 25 ft)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Cables and Cords
Product Number ICPCSK
Product Name ICC Category 6 Patch Cord
Unlock Full Specs
to access all available technical data

Similar Products

Cat 6 UTP, RJ45 to RJ45, Gray color, 26AWG, 3FT Length - 1226004-03 - Qualtek Electronics Corp.
Specs
Cable Type Cat 6
Connector Type RJ-45; RJ45
View Details
Connection cable - EVC013 - ifm efector inc.
Specs
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian)
View Details
5 suppliers