TelephoneStuff.com Leviton SlimLine Patch Cord, GigaMax 5e, CAT 5e 5D460-20E

Description
Patching and connecting cords designed for high density panels and switches. Patch Cord Features: - Cords are bootless and feature a narrow profile to support traditional and high-density applications - Snagless plug design is ideal for environments where moves, adds, and changes are frequent - CAT 5e Component Rated - Stranded conductor for longer flex life - Improved strain relief - Improved plug access in tight spaces - Meets all applicable standards: UL Listed, complies with all TIA/EIA-568B.2 (CAT 5e) requirements, and meets FCC Part 68 - Materials: 24 AWG, UTP stranded conductor, modular non-keyed, 8-position, 8-conductor plug, 94V-0 rated - Length: 3', 5', 7', 10', 15', or 20' - Color: Black, White, Yellow, Red, Blue, Green, or Grey
Description
Patching and connecting cords designed for high density panels and switches. Patch Cord Features: - Cords are bootless and feature a narrow profile to support traditional and high-density applications - Snagless plug design is ideal for environments where moves, adds, and changes are frequent - CAT 5e Component Rated - Stranded conductor for longer flex life - Improved strain relief - Improved plug access in tight spaces - Meets all applicable standards: UL Listed, complies with all TIA/EIA-568B.2 (CAT 5e) requirements, and meets FCC Part 68 - Materials: 24 AWG, UTP stranded conductor, modular non-keyed, 8-position, 8-conductor plug, 94V-0 rated - Length: 3', 5', 7', 10', 15', or 20' - Color: Black, White, Yellow, Red, Blue, Green, or Grey

Suppliers

Company
Product
Description
Supplier Links
Leviton SlimLine Patch Cord, GigaMax 5e, CAT 5e - 5D460-20E - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton SlimLine Patch Cord, GigaMax 5e, CAT 5e
5D460-20E
Leviton SlimLine Patch Cord, GigaMax 5e, CAT 5e 5D460-20E
Patching and connecting cords designed for high density panels and switches. Patch Cord Features: - Cords are bootless and feature a narrow profile to support traditional and high-density applications - Snagless plug design is ideal for environments where moves, adds, and changes are frequent - CAT 5e Component Rated - Stranded conductor for longer flex life - Improved strain relief - Improved plug access in tight spaces - Meets all applicable standards: UL Listed, complies with all TIA/EIA-568B.2 (CAT 5e) requirements, and meets FCC Part 68 - Materials: 24 AWG, UTP stranded conductor, modular non-keyed, 8-position, 8-conductor plug, 94V-0 rated - Length: 3', 5', 7', 10', 15', or 20' - Color: Black, White, Yellow, Red, Blue, Green, or Grey

Patching and connecting cords designed for high density panels and switches.
Patch Cord Features:
- Cords are bootless and feature a narrow profile to support traditional and high-density applications
- Snagless plug design is ideal for environments where moves, adds, and changes are frequent
- CAT 5e Component Rated
- Stranded conductor for longer flex life
- Improved strain relief
- Improved plug access in tight spaces
- Meets all applicable standards: UL Listed, complies with all TIA/EIA-568B.2 (CAT 5e) requirements, and meets FCC Part 68
- Materials: 24 AWG, UTP stranded conductor, modular non-keyed, 8-position, 8-conductor plug, 94V-0 rated
- Length: 3', 5', 7', 10', 15', or 20'
- Color: Black, White, Yellow, Red, Blue, Green, or Grey

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Cables and Cords
Product Number 5D460-20E
Product Name Leviton SlimLine Patch Cord, GigaMax 5e, CAT 5e
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Cat 6 UTP, RJ45 to RJ45, Yellow color, 26AWG, 1FT Length - 1226002-01 - Qualtek Electronics Corp.
Specs
Cable Type Cat 6
Connector Type RJ-45; RJ45
View Details
Ethernet Cable - 2368331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 6; Coaxial
Standards / Certifications RoHS
View Details