TelephoneStuff.com Panduit® SC to LC Multimode Duplex Patch Cord, 1.6mm.. F6PE3-10M3

Description
SC to LC multimode duplex patch cord, 1.6mm jacketed cable (one duplex SC connector on one end and one duplex LC connector on the other end) - 62.5/125μm. Features - Pass all TIA/EIA-568-B.3 performance requirements - Insertion loss per connection: 0.10dB typical; 0.30dB maximum - Factory terminated and 100% tested for insertion loss - Insertion loss data recorded for every multimode patch cord - Lifetime traceability of test data to a Q.C. number on each patch cord - SC Duplex Patch Cords include SC Duplex Clips to maintain polarity - Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber - RoHS Compliancy Status: Intended for use in fixed installations which are outside the scope of RoHS - Fiber Cable Size: 3mm - Fiber Cable Type: Jacketed - Fiber Type: Multimode - Cable Color: Orange - Cable Type: Duplex - Connector 1 Type: SC Connector - Connector 2 Type: LC Connector - End Configurations: SC to LC - Fiber Count: 2 - Flammability Rating: Riser (OFNR)
Description
SC to LC multimode duplex patch cord, 1.6mm jacketed cable (one duplex SC connector on one end and one duplex LC connector on the other end) - 62.5/125μm. Features - Pass all TIA/EIA-568-B.3 performance requirements - Insertion loss per connection: 0.10dB typical; 0.30dB maximum - Factory terminated and 100% tested for insertion loss - Insertion loss data recorded for every multimode patch cord - Lifetime traceability of test data to a Q.C. number on each patch cord - SC Duplex Patch Cords include SC Duplex Clips to maintain polarity - Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber - RoHS Compliancy Status: Intended for use in fixed installations which are outside the scope of RoHS - Fiber Cable Size: 3mm - Fiber Cable Type: Jacketed - Fiber Type: Multimode - Cable Color: Orange - Cable Type: Duplex - Connector 1 Type: SC Connector - Connector 2 Type: LC Connector - End Configurations: SC to LC - Fiber Count: 2 - Flammability Rating: Riser (OFNR)

Suppliers

Company
Product
Description
Supplier Links
Huntington Beach, CA, USA
Panduit® SC to LC Multimode Duplex Patch Cord, 1.6mm..
F6PE3-10M3
Panduit® SC to LC Multimode Duplex Patch Cord, 1.6mm.. F6PE3-10M3
SC to LC multimode duplex patch cord, 1.6mm jacketed cable (one duplex SC connector on one end and one duplex LC connector on the other end) - 62.5/125μm. Features - Pass all TIA/EIA-568-B.3 performance requirements - Insertion loss per connection: 0.10dB typical; 0.30dB maximum - Factory terminated and 100% tested for insertion loss - Insertion loss data recorded for every multimode patch cord - Lifetime traceability of test data to a Q.C. number on each patch cord - SC Duplex Patch Cords include SC Duplex Clips to maintain polarity - Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber - RoHS Compliancy Status: Intended for use in fixed installations which are outside the scope of RoHS - Fiber Cable Size: 3mm - Fiber Cable Type: Jacketed - Fiber Type: Multimode - Cable Color: Orange - Cable Type: Duplex - Connector 1 Type: SC Connector - Connector 2 Type: LC Connector - End Configurations: SC to LC - Fiber Count: 2 - Flammability Rating: Riser (OFNR)

SC to LC multimode duplex patch cord, 1.6mm jacketed cable (one duplex SC connector on one end and one duplex LC connector on the other end) - 62.5/125μm.
Features
- Pass all TIA/EIA-568-B.3 performance requirements
- Insertion loss per connection: 0.10dB typical; 0.30dB maximum
- Factory terminated and 100% tested for insertion loss
- Insertion loss data recorded for every multimode patch cord
- Lifetime traceability of test data to a Q.C. number on each patch cord
- SC Duplex Patch Cords include SC Duplex Clips to maintain polarity
- Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber
- RoHS Compliancy Status: Intended for use in fixed installations which are outside the scope of RoHS
- Fiber Cable Size: 3mm
- Fiber Cable Type: Jacketed
- Fiber Type: Multimode
- Cable Color: Orange
- Cable Type: Duplex
- Connector 1 Type: SC Connector
- Connector 2 Type: LC Connector
- End Configurations: SC to LC
- Fiber Count: 2
- Flammability Rating: Riser (OFNR)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Cables and Cords
Product Number F6PE3-10M3
Product Name Panduit® SC to LC Multimode Duplex Patch Cord, 1.6mm..
Unlock Full Specs
to access all available technical data