TelephoneStuff.com Legrand - Ortronics Multimode, 50/125, Duplex Patch Cord,.. OR-626DF3BR-GG002M

Description
Ortronics has selected the best connectors in the industry for our fiber system components. Ortronics Fiber Assemblies can be ordered in various lengths with any standard connectors. They are available either in multimode or singlemode fiber. Ortronics Fiber Assemblies are available with any standard ceramic connector including ST, FC, LC & SC. Ortronics Fiber Assemblies can be ordered in various custom lengths in addition to the standard lengths displayed. When high density is required, Ortronics recommends the duplex MT-RJ and LC based products. All of Ortronics cables are manufactured to exceed the optical attenuation requirements of TIA/EIA-568-B.3 and are 100% visually inspected. Optical fiber choices include singlemode and multimode in both 62.5/125 and the new 50/125 core sizes. Features: - All common fiber types offered - Industry leading guarantee of 0.50 dB or better (versus TIA/EIA 568B.3 requirement of 0.75 dB) - Individual connector end identification - Non-contact dust caps used on all connector ends
Description
Ortronics has selected the best connectors in the industry for our fiber system components. Ortronics Fiber Assemblies can be ordered in various lengths with any standard connectors. They are available either in multimode or singlemode fiber. Ortronics Fiber Assemblies are available with any standard ceramic connector including ST, FC, LC & SC. Ortronics Fiber Assemblies can be ordered in various custom lengths in addition to the standard lengths displayed. When high density is required, Ortronics recommends the duplex MT-RJ and LC based products. All of Ortronics cables are manufactured to exceed the optical attenuation requirements of TIA/EIA-568-B.3 and are 100% visually inspected. Optical fiber choices include singlemode and multimode in both 62.5/125 and the new 50/125 core sizes. Features: - All common fiber types offered - Industry leading guarantee of 0.50 dB or better (versus TIA/EIA 568B.3 requirement of 0.75 dB) - Individual connector end identification - Non-contact dust caps used on all connector ends

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Multimode, 50/125, Duplex Patch Cord,.. - OR-626DF3BR-GG002M - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Multimode, 50/125, Duplex Patch Cord,..
OR-626DF3BR-GG002M
Legrand - Ortronics Multimode, 50/125, Duplex Patch Cord,.. OR-626DF3BR-GG002M
Ortronics has selected the best connectors in the industry for our fiber system components. Ortronics Fiber Assemblies can be ordered in various lengths with any standard connectors. They are available either in multimode or singlemode fiber. Ortronics Fiber Assemblies are available with any standard ceramic connector including ST, FC, LC & SC. Ortronics Fiber Assemblies can be ordered in various custom lengths in addition to the standard lengths displayed. When high density is required, Ortronics recommends the duplex MT-RJ and LC based products. All of Ortronics cables are manufactured to exceed the optical attenuation requirements of TIA/EIA-568-B.3 and are 100% visually inspected. Optical fiber choices include singlemode and multimode in both 62.5/125 and the new 50/125 core sizes. Features: - All common fiber types offered - Industry leading guarantee of 0.50 dB or better (versus TIA/EIA 568B.3 requirement of 0.75 dB) - Individual connector end identification - Non-contact dust caps used on all connector ends

Ortronics has selected the best connectors in the industry for our fiber system components. Ortronics Fiber Assemblies can be ordered in various lengths with any standard connectors. They are available either in multimode or singlemode fiber. Ortronics Fiber Assemblies
are available with any standard ceramic connector including ST, FC, LC & SC. Ortronics Fiber Assemblies can be ordered in various custom lengths in addition to the standard lengths displayed. When high density is required,
Ortronics recommends the duplex MT-RJ and LC based products. All of Ortronics cables are manufactured to exceed the optical attenuation requirements of TIA/EIA-568-B.3 and are 100% visually inspected. Optical fiber choices include singlemode and multimode in both 62.5/125 and the new 50/125 core sizes.
Features:
- All common fiber types offered
- Industry leading guarantee of 0.50 dB or better (versus TIA/EIA 568B.3 requirement of 0.75 dB)
- Individual connector end identification
- Non-contact dust caps used on all connector ends

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Cables and Cords
Product Number OR-626DF3BR-GG002M
Product Name Legrand - Ortronics Multimode, 50/125, Duplex Patch Cord,..
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 2948027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 5; Coaxial
Connector Type RJ-45; Male rj45/male rj45
View Details
Cat 6 UTP, RJ45 to RJ45, Gray color, 26AWG, 3FT Length - 1226004-03 - Qualtek Electronics Corp.
Specs
Cable Type Cat 6
Connector Type RJ-45; RJ45
View Details