TelephoneStuff.com Hubbell ST-Style to SC Patch Cord DFPCSTSCCXMM

Description
Fiber patch cords provide connections from the work area to the wall outlet, or from active equipment to the patch panel. Cords are available as duplex or simplex 62.5/125, 50/125 MM or SM fibers. We offer ST-style, SC, MT-RJ or LC connectors. All patch cords are factory polished and 100% optically tested for superior performance. Features: - All patch cords are factory polished and 100% optically tested for superior performance - High quality zirconia ferrules - High quality PC radius ferrule tip - 100% insertion loss tested - Low mated-pair insertion loss - Wide temperature operating range
Description
Fiber patch cords provide connections from the work area to the wall outlet, or from active equipment to the patch panel. Cords are available as duplex or simplex 62.5/125, 50/125 MM or SM fibers. We offer ST-style, SC, MT-RJ or LC connectors. All patch cords are factory polished and 100% optically tested for superior performance. Features: - All patch cords are factory polished and 100% optically tested for superior performance - High quality zirconia ferrules - High quality PC radius ferrule tip - 100% insertion loss tested - Low mated-pair insertion loss - Wide temperature operating range

Suppliers

Company
Product
Description
Supplier Links
Hubbell ST-Style to SC Patch Cord - DFPCSTSCCXMM - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell ST-Style to SC Patch Cord
DFPCSTSCCXMM
Hubbell ST-Style to SC Patch Cord DFPCSTSCCXMM
Fiber patch cords provide connections from the work area to the wall outlet, or from active equipment to the patch panel. Cords are available as duplex or simplex 62.5/125, 50/125 MM or SM fibers. We offer ST-style, SC, MT-RJ or LC connectors. All patch cords are factory polished and 100% optically tested for superior performance. Features: - All patch cords are factory polished and 100% optically tested for superior performance - High quality zirconia ferrules - High quality PC radius ferrule tip - 100% insertion loss tested - Low mated-pair insertion loss - Wide temperature operating range

Fiber patch cords provide connections from the work area to the wall outlet, or from active equipment to the patch panel. Cords are available as duplex or simplex 62.5/125, 50/125 MM or SM fibers. We offer ST-style, SC, MT-RJ or LC connectors. All patch cords are factory polished and 100% optically tested for superior performance.
Features:
- All patch cords are factory polished and 100% optically tested for superior performance
- High quality zirconia ferrules
- High quality PC radius ferrule tip
- 100% insertion loss tested
- Low mated-pair insertion loss
- Wide temperature operating range

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Cables and Cords
Product Number DFPCSTSCCXMM
Product Name Hubbell ST-Style to SC Patch Cord
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 2947951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 5; Coaxial
Connector Type RJ-45; Male rj45/male rj45
Standards / Certifications RoHS
View Details
Cat 5e UTP, RJ45 to RJ45, Gray color, 26AWG, 20FT Length - 1225019-20 - Qualtek Electronics Corp.
Specs
Cable Type Cat 5
Connector Type RJ-45; RJ45
View Details