TelephoneStuff.com ICC Ultra Slim Line Molded Boot Category 5e Patch Cord ICPCSJ10

Description
Ultra Slim Line Molded Boot Category 5e Patch Cord is ICC's component rated RJ-45 molded boot patch cords that are constructed for Performance, Design, and Value. Patch Cord Features: - Constructed with the Ultra Slim Low Profile boot, protecting the tab without any additional width to the plug making it universally ideal for any switches, high density or not - Ultra Slim Low Profile boots for high density applications, no width wasted on boot - 100% Factory Tested to the highest performance standards under TIA/EIA-568 and exceeds ANSI/TIA/EIA-568B.2 connecting Hardware Requirements - Proven to provide headroom of up to 9.1 dB under component rated testing - Backwards compatible to all lower rated category components - Constructed with (Ultra Flexible, EZ release, Snag Free Molded Strain relief) and 4-pair 24 AWG, Bare Copper Stranded Wire (No substandard tinned copper materials used) - Safety: UL listed with 94V-0 rated plugs, CSA, CMG, FT4 Flame rated - Mechanical Cable-To-Plug Tensile Strength: 20 LBS MIN - Available in 8 Colors: - Black - Blue - Green - Red - White - Yellow - Gray - Orange - Available in 8 Lengths: - 1 Foot - 3 Foot - 5 Foot - 7 Foot - 10 Foot - 14 Foot - 20 Foot - 25 Foot
Description
Ultra Slim Line Molded Boot Category 5e Patch Cord is ICC's component rated RJ-45 molded boot patch cords that are constructed for Performance, Design, and Value. Patch Cord Features: - Constructed with the Ultra Slim Low Profile boot, protecting the tab without any additional width to the plug making it universally ideal for any switches, high density or not - Ultra Slim Low Profile boots for high density applications, no width wasted on boot - 100% Factory Tested to the highest performance standards under TIA/EIA-568 and exceeds ANSI/TIA/EIA-568B.2 connecting Hardware Requirements - Proven to provide headroom of up to 9.1 dB under component rated testing - Backwards compatible to all lower rated category components - Constructed with (Ultra Flexible, EZ release, Snag Free Molded Strain relief) and 4-pair 24 AWG, Bare Copper Stranded Wire (No substandard tinned copper materials used) - Safety: UL listed with 94V-0 rated plugs, CSA, CMG, FT4 Flame rated - Mechanical Cable-To-Plug Tensile Strength: 20 LBS MIN - Available in 8 Colors: - Black - Blue - Green - Red - White - Yellow - Gray - Orange - Available in 8 Lengths: - 1 Foot - 3 Foot - 5 Foot - 7 Foot - 10 Foot - 14 Foot - 20 Foot - 25 Foot

Suppliers

Company
Product
Description
Supplier Links
ICC Ultra Slim Line Molded Boot Category 5e Patch Cord - ICPCSJ10 - TelephoneStuff.com
Huntington Beach, CA, USA
ICC Ultra Slim Line Molded Boot Category 5e Patch Cord
ICPCSJ10
ICC Ultra Slim Line Molded Boot Category 5e Patch Cord ICPCSJ10
Ultra Slim Line Molded Boot Category 5e Patch Cord is ICC's component rated RJ-45 molded boot patch cords that are constructed for Performance, Design, and Value. Patch Cord Features: - Constructed with the Ultra Slim Low Profile boot, protecting the tab without any additional width to the plug making it universally ideal for any switches, high density or not - Ultra Slim Low Profile boots for high density applications, no width wasted on boot - 100% Factory Tested to the highest performance standards under TIA/EIA-568 and exceeds ANSI/TIA/EIA-568B.2 connecting Hardware Requirements - Proven to provide headroom of up to 9.1 dB under component rated testing - Backwards compatible to all lower rated category components - Constructed with (Ultra Flexible, EZ release, Snag Free Molded Strain relief) and 4-pair 24 AWG, Bare Copper Stranded Wire (No substandard tinned copper materials used) - Safety: UL listed with 94V-0 rated plugs, CSA, CMG, FT4 Flame rated - Mechanical Cable-To-Plug Tensile Strength: 20 LBS MIN - Available in 8 Colors: - Black - Blue - Green - Red - White - Yellow - Gray - Orange - Available in 8 Lengths: - 1 Foot - 3 Foot - 5 Foot - 7 Foot - 10 Foot - 14 Foot - 20 Foot - 25 Foot

Ultra Slim Line Molded Boot Category 5e Patch Cord is ICC's component rated RJ-45 molded boot patch cords that are constructed for Performance, Design, and Value.
Patch Cord Features:
- Constructed with the Ultra Slim Low Profile boot, protecting the tab without any additional width to the plug making it universally ideal for any switches, high density or not
- Ultra Slim Low Profile boots for high density applications, no width wasted on boot
- 100% Factory Tested to the highest performance standards under TIA/EIA-568 and exceeds ANSI/TIA/EIA-568B.2 connecting Hardware Requirements
- Proven to provide headroom of up to 9.1 dB under component rated testing
- Backwards compatible to all lower rated category components
- Constructed with (Ultra Flexible, EZ release, Snag Free Molded Strain relief) and 4-pair 24 AWG, Bare Copper Stranded Wire (No substandard tinned copper materials used)
- Safety: UL listed with 94V-0 rated plugs, CSA, CMG, FT4 Flame rated
- Mechanical Cable-To-Plug Tensile Strength: 20 LBS MIN
- Available in 8 Colors:
- Black
- Blue
- Green
- Red
- White
- Yellow
- Gray
- Orange
- Available in 8 Lengths:
- 1 Foot
- 3 Foot
- 5 Foot
- 7 Foot
- 10 Foot
- 14 Foot
- 20 Foot
- 25 Foot

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Cables and Cords
Product Number ICPCSJ10
Product Name ICC Ultra Slim Line Molded Boot Category 5e Patch Cord
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

ArmorStart Three-Phase Power Media - 280S-PWRM35A-M3 - Allen-Bradley / Rockwell Automation
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL2237
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Coaxial
Standards / Certifications RoHS
View Details
Cat 5e UTP, RJ45 to RJ45, Red color, 26AWG, 25FT Length - 1225046-25 - Qualtek Electronics Corp.
Specs
Cable Type Cat 5
Connector Type RJ-45; RJ45
View Details