TelephoneStuff.com Siemon S110 4-Pair Patch Plugs and Cords S110P4-A4-03

Description
Category 5e compliant and can be field-terminated to either solid or stranded cable. Simply snap the base and cover together to mass terminate all conductors S110 Patch Plugs: - Terminates 24 - 26 AWG (0.40mm - 0.51mm) solid or 7-strand twisted-pair cable - Staggered contacts in bi-directional planes provide excellent pair-to-pair isolation delivering component and channel performance to 160 MHz - Improves cross-talk performance - Each plug housing includes built-in polarization features to ensure proper tip-ring orientation during connection - Clear plastic housing allows conductor colors and position visibility for matching termination positions on the oppposite end - Mated plug and connecting block exceed ANSI/TIA/EIA-568-B category 5e transmission requirements - Ergonomic handle aids insertion and removal of patch plug from 110 connecting block - Directional arrow provided to assist in proper insertion orientation Colored icons are available for color-coding patch plugs S110P Patch Cord: - Quick, simple connection to 110 connecting blocks - Manufactured to stringent transmission performance standards ensuring category 5e compatibility - Can be used for patching network equipment to 110 connecting blocks, cross-connecting between 110 blocks or connecting test equipment to a 110 field - Cable jacket is white
Description
Category 5e compliant and can be field-terminated to either solid or stranded cable. Simply snap the base and cover together to mass terminate all conductors S110 Patch Plugs: - Terminates 24 - 26 AWG (0.40mm - 0.51mm) solid or 7-strand twisted-pair cable - Staggered contacts in bi-directional planes provide excellent pair-to-pair isolation delivering component and channel performance to 160 MHz - Improves cross-talk performance - Each plug housing includes built-in polarization features to ensure proper tip-ring orientation during connection - Clear plastic housing allows conductor colors and position visibility for matching termination positions on the oppposite end - Mated plug and connecting block exceed ANSI/TIA/EIA-568-B category 5e transmission requirements - Ergonomic handle aids insertion and removal of patch plug from 110 connecting block - Directional arrow provided to assist in proper insertion orientation Colored icons are available for color-coding patch plugs S110P Patch Cord: - Quick, simple connection to 110 connecting blocks - Manufactured to stringent transmission performance standards ensuring category 5e compatibility - Can be used for patching network equipment to 110 connecting blocks, cross-connecting between 110 blocks or connecting test equipment to a 110 field - Cable jacket is white

Suppliers

Company
Product
Description
Supplier Links
Siemon S110 4-Pair Patch Plugs and Cords - S110P4-A4-03 - TelephoneStuff.com
Huntington Beach, CA, USA
Siemon S110 4-Pair Patch Plugs and Cords
S110P4-A4-03
Siemon S110 4-Pair Patch Plugs and Cords S110P4-A4-03
Category 5e compliant and can be field-terminated to either solid or stranded cable. Simply snap the base and cover together to mass terminate all conductors S110 Patch Plugs: - Terminates 24 - 26 AWG (0.40mm - 0.51mm) solid or 7-strand twisted-pair cable - Staggered contacts in bi-directional planes provide excellent pair-to-pair isolation delivering component and channel performance to 160 MHz - Improves cross-talk performance - Each plug housing includes built-in polarization features to ensure proper tip-ring orientation during connection - Clear plastic housing allows conductor colors and position visibility for matching termination positions on the oppposite end - Mated plug and connecting block exceed ANSI/TIA/EIA-568-B category 5e transmission requirements - Ergonomic handle aids insertion and removal of patch plug from 110 connecting block - Directional arrow provided to assist in proper insertion orientation Colored icons are available for color-coding patch plugs S110P Patch Cord: - Quick, simple connection to 110 connecting blocks - Manufactured to stringent transmission performance standards ensuring category 5e compatibility - Can be used for patching network equipment to 110 connecting blocks, cross-connecting between 110 blocks or connecting test equipment to a 110 field - Cable jacket is white

Category 5e compliant and can be field-terminated to either solid or stranded cable. Simply snap the base and cover together to mass terminate all conductors
S110 Patch Plugs:
- Terminates 24 - 26 AWG (0.40mm - 0.51mm) solid or 7-strand twisted-pair cable
- Staggered contacts in bi-directional planes provide excellent pair-to-pair isolation delivering component and channel performance to 160 MHz
- Improves cross-talk performance
- Each plug housing includes built-in polarization features to ensure proper tip-ring orientation during connection
- Clear plastic housing allows conductor colors and position visibility for matching termination positions on the oppposite end
- Mated plug and connecting block exceed ANSI/TIA/EIA-568-B category 5e transmission requirements
- Ergonomic handle aids insertion and removal of patch plug from 110 connecting block
- Directional arrow provided to assist in proper insertion orientation
Colored icons are available for color-coding patch plugs
S110P Patch Cord:
- Quick, simple connection to 110 connecting blocks
- Manufactured to stringent transmission performance standards ensuring category 5e compatibility
- Can be used for patching network equipment to 110 connecting blocks, cross-connecting between 110 blocks or connecting test equipment to a 110 field
- Cable jacket is white

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Cables and Cords
Product Number S110P4-A4-03
Product Name Siemon S110 4-Pair Patch Plugs and Cords
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Cat 5e UTP, RJ45 to RJ45, Yellow color, 26AWG, 7FT Length - 1225011-07 - Qualtek Electronics Corp.
Specs
Cable Type Cat 5
Connector Type RJ-45; RJ45
View Details
Connection cable - EVC017 - ifm efector inc.
Specs
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian)
View Details
4 suppliers