TelephoneStuff.com Mohawk 4 Pair #24 AWG UTP Category 6e Patch Cord, 1000' M57507

Description
4 Pair #24 AWG UTP Category 6e Patch Cord is an enhanced unshielded twisted pair (UTP) advance link patch cable for use as patch or equipment cords per TIA568-B. Features: - Consists of #24 AWG stranded tinned copper insulated conductors, assembled into four tightly twisted pairs with a core separator under an overall jacket - Conductor: 24 AWG (7/32) Stranded TIN Copper - Insulation: Thermoplastic Polyolefin - Cable Assembly: 4 Pairs cabled with core separator - Jacket: No lead flame retardant thermoplastic - Listing: C(UL)US TYPE CMG --- ETL Verified CAT 6 Patch Cord - Bending Radius: 1” (25.4 mm) MIN (4 x CABLE OD) - Operating Temp.: –20°C to +60°C (–4°F to +140°F) - Storage Temp.: –20°C to +75°C (–4°F to +167°F) - Installation Temp.*: 0°C to +60°C (+32°F to +140°F)
Description
4 Pair #24 AWG UTP Category 6e Patch Cord is an enhanced unshielded twisted pair (UTP) advance link patch cable for use as patch or equipment cords per TIA568-B. Features: - Consists of #24 AWG stranded tinned copper insulated conductors, assembled into four tightly twisted pairs with a core separator under an overall jacket - Conductor: 24 AWG (7/32) Stranded TIN Copper - Insulation: Thermoplastic Polyolefin - Cable Assembly: 4 Pairs cabled with core separator - Jacket: No lead flame retardant thermoplastic - Listing: C(UL)US TYPE CMG --- ETL Verified CAT 6 Patch Cord - Bending Radius: 1” (25.4 mm) MIN (4 x CABLE OD) - Operating Temp.: –20°C to +60°C (–4°F to +140°F) - Storage Temp.: –20°C to +75°C (–4°F to +167°F) - Installation Temp.*: 0°C to +60°C (+32°F to +140°F)

Suppliers

Company
Product
Description
Supplier Links
Mohawk 4 Pair #24 AWG UTP Category 6e Patch Cord, 1000' - M57507 - TelephoneStuff.com
Huntington Beach, CA, USA
Mohawk 4 Pair #24 AWG UTP Category 6e Patch Cord, 1000'
M57507
Mohawk 4 Pair #24 AWG UTP Category 6e Patch Cord, 1000' M57507
4 Pair #24 AWG UTP Category 6e Patch Cord is an enhanced unshielded twisted pair (UTP) advance link patch cable for use as patch or equipment cords per TIA568-B. Features: - Consists of #24 AWG stranded tinned copper insulated conductors, assembled into four tightly twisted pairs with a core separator under an overall jacket - Conductor: 24 AWG (7/32) Stranded TIN Copper - Insulation: Thermoplastic Polyolefin - Cable Assembly: 4 Pairs cabled with core separator - Jacket: No lead flame retardant thermoplastic - Listing: C(UL)US TYPE CMG --- ETL Verified CAT 6 Patch Cord - Bending Radius: 1” (25.4 mm) MIN (4 x CABLE OD) - Operating Temp.: –20°C to +60°C (–4°F to +140°F) - Storage Temp.: –20°C to +75°C (–4°F to +167°F) - Installation Temp.*: 0°C to +60°C (+32°F to +140°F)

4 Pair #24 AWG UTP Category 6e Patch Cord is an enhanced unshielded twisted pair (UTP) advance link patch cable for use as patch or equipment cords per TIA568-B.
Features:
- Consists of #24 AWG stranded tinned copper insulated conductors, assembled into four tightly twisted pairs with a core separator under an overall jacket
- Conductor: 24 AWG (7/32) Stranded TIN
Copper
- Insulation: Thermoplastic Polyolefin
- Cable Assembly: 4 Pairs cabled with core separator
- Jacket: No lead flame retardant thermoplastic
- Listing: C(UL)US TYPE CMG --- ETL Verified CAT 6 Patch Cord
- Bending Radius: 1” (25.4 mm) MIN (4 x CABLE OD)
- Operating Temp.: –20°C to +60°C (–4°F to +140°F)
- Storage Temp.: –20°C to +75°C (–4°F to +167°F)
- Installation Temp.*: 0°C to +60°C (+32°F to +140°F)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Cables and Cords
Product Number M57507
Product Name Mohawk 4 Pair #24 AWG UTP Category 6e Patch Cord, 1000'
Cable Type Cat 6
Unlock Full Specs
to access all available technical data