TelephoneStuff.com Panduit® Category 6A Copper Patch Cord UTP6X7BUY

Description
Category 6A, 10Gb/s UTP patch cord with TX6™ PLUS Modular Plugs on each end. Features - Exceed requirements of ANSI/TIA/EIA-568-B.2 -10 Category 6A, IEEE 802.3an-2006, and ISO 11801 Class EA channel standards - Exceed requirements of ANSI/TIA/EIA-568-B.2 -10 Category 6A and IEC 61156-5 Category 6A component standards - Meet draft requirements of IEEE 802.3at for PoE Plus - Each patch cord is 100% performance tested and wired to T568B - Constructed of TX6™ 10Gig™ 24 AWG solid copper cable (nominal cable diameter is .290 inches) and TX6™ PLUS Modular Plugs for superior performance - Plug meets all applicable ANSI/TIA-968-A requirements and exceeds IEC 60603-7 specifications - Slender strain relief boot provides easy access in high density applications - Plug uses an integral pair manager to optimize performance and consistency by reducing untwisting of conductors within the plug - Plug performance in center of TIA/EIA component range, ensuring interoperability and 10GBASE-T Ethernet channel performance - Labels on patch cords provide identification of performance level, length, and quality control number - Patented tangle free latch prevents snags and provides easy release, saving time on frequent moves, adds, and changes - Optional Patch Cord Color Bands snap on and off individual patch cables offering endless color-coding options - RoHS compliant
Description
Category 6A, 10Gb/s UTP patch cord with TX6™ PLUS Modular Plugs on each end. Features - Exceed requirements of ANSI/TIA/EIA-568-B.2 -10 Category 6A, IEEE 802.3an-2006, and ISO 11801 Class EA channel standards - Exceed requirements of ANSI/TIA/EIA-568-B.2 -10 Category 6A and IEC 61156-5 Category 6A component standards - Meet draft requirements of IEEE 802.3at for PoE Plus - Each patch cord is 100% performance tested and wired to T568B - Constructed of TX6™ 10Gig™ 24 AWG solid copper cable (nominal cable diameter is .290 inches) and TX6™ PLUS Modular Plugs for superior performance - Plug meets all applicable ANSI/TIA-968-A requirements and exceeds IEC 60603-7 specifications - Slender strain relief boot provides easy access in high density applications - Plug uses an integral pair manager to optimize performance and consistency by reducing untwisting of conductors within the plug - Plug performance in center of TIA/EIA component range, ensuring interoperability and 10GBASE-T Ethernet channel performance - Labels on patch cords provide identification of performance level, length, and quality control number - Patented tangle free latch prevents snags and provides easy release, saving time on frequent moves, adds, and changes - Optional Patch Cord Color Bands snap on and off individual patch cables offering endless color-coding options - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Panduit® Category 6A Copper Patch Cord - UTP6X7BUY - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Category 6A Copper Patch Cord
UTP6X7BUY
Panduit® Category 6A Copper Patch Cord UTP6X7BUY
Category 6A, 10Gb/s UTP patch cord with TX6™ PLUS Modular Plugs on each end. Features - Exceed requirements of ANSI/TIA/EIA-568-B.2 -10 Category 6A, IEEE 802.3an-2006, and ISO 11801 Class EA channel standards - Exceed requirements of ANSI/TIA/EIA-568-B.2 -10 Category 6A and IEC 61156-5 Category 6A component standards - Meet draft requirements of IEEE 802.3at for PoE Plus - Each patch cord is 100% performance tested and wired to T568B - Constructed of TX6™ 10Gig™ 24 AWG solid copper cable (nominal cable diameter is .290 inches) and TX6™ PLUS Modular Plugs for superior performance - Plug meets all applicable ANSI/TIA-968-A requirements and exceeds IEC 60603-7 specifications - Slender strain relief boot provides easy access in high density applications - Plug uses an integral pair manager to optimize performance and consistency by reducing untwisting of conductors within the plug - Plug performance in center of TIA/EIA component range, ensuring interoperability and 10GBASE-T Ethernet channel performance - Labels on patch cords provide identification of performance level, length, and quality control number - Patented tangle free latch prevents snags and provides easy release, saving time on frequent moves, adds, and changes - Optional Patch Cord Color Bands snap on and off individual patch cables offering endless color-coding options - RoHS compliant

Category 6A, 10Gb/s UTP patch cord with TX6™ PLUS Modular Plugs on each end.
Features
- Exceed requirements of ANSI/TIA/EIA-568-B.2-10 Category 6A, IEEE 802.3an-2006, and ISO 11801 Class EA channel standards
- Exceed requirements of ANSI/TIA/EIA-568-B.2-10 Category 6A and IEC 61156-5 Category 6A component standards
- Meet draft requirements of IEEE 802.3at for PoE Plus
- Each patch cord is 100% performance tested and wired to T568B
- Constructed of TX6™ 10Gig™ 24 AWG solid copper cable (nominal cable diameter is .290 inches) and TX6™ PLUS Modular Plugs for superior performance
- Plug meets all applicable ANSI/TIA-968-A requirements and exceeds IEC 60603-7 specifications
- Slender strain relief boot provides easy access in high density applications
- Plug uses an integral pair manager to optimize performance and consistency by reducing untwisting of conductors within the plug
- Plug performance in center of TIA/EIA component range, ensuring interoperability and 10GBASE-T Ethernet channel performance
- Labels on patch cords provide identification of performance level, length, and quality control number
- Patented tangle free latch prevents snags and provides easy release, saving time on frequent moves, adds, and changes
- Optional Patch Cord Color Bands snap on and off individual patch cables offering endless color-coding options
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Cables and Cords
Product Number UTP6X7BUY
Product Name Panduit® Category 6A Copper Patch Cord
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 556285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 5; Coaxial
Connector Type RJ-45; Male rj45/male rj45
Standards / Certifications RoHS
View Details
Cat 5e UTP, RJ45 to RJ45, Yellow color, 26AWG, 7FT Length - 1225011-07 - Qualtek Electronics Corp.
Specs
Cable Type Cat 5
Connector Type RJ-45; RJ45
View Details