TelephoneStuff.com Legrand - Ortronics Clarity6 Modular Patch Cord, 9' OR-MC609

Description
Clarity6 Modular Patch Cord, 9'. Features: - ETL third party tested and verified to TIA/EIA 568B.2-1 Category 6 component specifications - Ensures Category 6 component performance - Each cord is factory tested - Ensures every cord shipped meets Category 6 component specifications - Center tuned technology - Elevates the performance of Clarity6 connector union - Paralign 2 pair-positioning technology - Maintains pair integrity through the plug termination allowing mating hardware to be designed/tuned to these cords - Snagless plug design - Protects plugs when pulling through pathways or cable managers - Icon compatibility - Supports TIA/EIA 606 standard - Premium conductor cordage - Reliable performance and durable cord life - Compatible with both T568A and T568B wiring - Provides universal wiring ability - Improved signal to noise ratio - More transparent signal path is field measurable in a link or channel - Backwards compatible to Category 3, 5, and 5e - Supports lower category installations and components
Description
Clarity6 Modular Patch Cord, 9'. Features: - ETL third party tested and verified to TIA/EIA 568B.2-1 Category 6 component specifications - Ensures Category 6 component performance - Each cord is factory tested - Ensures every cord shipped meets Category 6 component specifications - Center tuned technology - Elevates the performance of Clarity6 connector union - Paralign 2 pair-positioning technology - Maintains pair integrity through the plug termination allowing mating hardware to be designed/tuned to these cords - Snagless plug design - Protects plugs when pulling through pathways or cable managers - Icon compatibility - Supports TIA/EIA 606 standard - Premium conductor cordage - Reliable performance and durable cord life - Compatible with both T568A and T568B wiring - Provides universal wiring ability - Improved signal to noise ratio - More transparent signal path is field measurable in a link or channel - Backwards compatible to Category 3, 5, and 5e - Supports lower category installations and components

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Clarity6 Modular Patch Cord, 9' - OR-MC609 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Clarity6 Modular Patch Cord, 9'
OR-MC609
Legrand - Ortronics Clarity6 Modular Patch Cord, 9' OR-MC609
Clarity6 Modular Patch Cord, 9'. Features: - ETL third party tested and verified to TIA/EIA 568B.2-1 Category 6 component specifications - Ensures Category 6 component performance - Each cord is factory tested - Ensures every cord shipped meets Category 6 component specifications - Center tuned technology - Elevates the performance of Clarity6 connector union - Paralign 2 pair-positioning technology - Maintains pair integrity through the plug termination allowing mating hardware to be designed/tuned to these cords - Snagless plug design - Protects plugs when pulling through pathways or cable managers - Icon compatibility - Supports TIA/EIA 606 standard - Premium conductor cordage - Reliable performance and durable cord life - Compatible with both T568A and T568B wiring - Provides universal wiring ability - Improved signal to noise ratio - More transparent signal path is field measurable in a link or channel - Backwards compatible to Category 3, 5, and 5e - Supports lower category installations and components

Clarity6 Modular Patch Cord, 9'.
Features:
- ETL third party tested and verified to TIA/EIA 568B.2-1 Category 6 component specifications
- Ensures Category 6 component performance
- Each cord is factory tested
- Ensures every cord shipped meets Category 6 component specifications
- Center tuned technology
- Elevates the performance of Clarity6 connector union
- Paralign 2 pair-positioning technology
- Maintains pair integrity through the plug termination allowing mating hardware to be designed/tuned to these cords
- Snagless plug design
- Protects plugs when pulling through pathways or cable managers
- Icon compatibility
- Supports TIA/EIA 606 standard
- Premium conductor cordage
- Reliable performance and durable cord life
- Compatible with both T568A and T568B wiring
- Provides universal wiring ability
- Improved signal to noise ratio
- More transparent signal path is field measurable in a link or channel
- Backwards compatible to Category 3, 5, and 5e
- Supports lower category installations and components

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Cables and Cords
Product Number OR-MC609
Product Name Legrand - Ortronics Clarity6 Modular Patch Cord, 9'
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 3644669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 5; Coaxial
Connector Type RJ-45; Male rj45/male rj45
Standards / Certifications RoHS
View Details
Cat 5e UTP, RJ45 to RJ45, Blue color, 26AWG, 1FT Length - 1225003-01 - Qualtek Electronics Corp.
Specs
Cable Type Cat 5
Connector Type RJ-45; RJ45
View Details