TelephoneStuff.com Leviton eXtreme CAT 6A / 10G Patch Cords 6AS10

Description
Leviton’s CAT 6A /10G patch cords exceed all TIA/EIA Cat 6A and ISO/IEC 11801 Class Ea performance requirements for internal and Alien Crosstalk parameters up to 500 MHz. The patch cords provide superior Alien Crosstalk suppression and protect critical data from EMI (electromagnetic interference) and RFI (radio frequency interference). Feautres: - SlimLine plug/boot design provides easy access/use in higher density applications - Snagless design provides ease of use during MAC work - Strain relief boot ensure long-term network performance - Stranded 26 AWG conductors provides longer flex-life - FTP construction provides excellent Alien Crosstalk mitigation and EMI/RFI protection - Cat 6A patch cord shall provide electrical TIA/EIA-568.2-10 (Augmented Cat 6) performance for all internal and alien crosstalk parameters up to 500 MHz. - Patch cord will incorporate a SlimLine plug/boot combination to provide strain relief and ease of use in higher density applications - 26 AWG cable
Description
Leviton’s CAT 6A /10G patch cords exceed all TIA/EIA Cat 6A and ISO/IEC 11801 Class Ea performance requirements for internal and Alien Crosstalk parameters up to 500 MHz. The patch cords provide superior Alien Crosstalk suppression and protect critical data from EMI (electromagnetic interference) and RFI (radio frequency interference). Feautres: - SlimLine plug/boot design provides easy access/use in higher density applications - Snagless design provides ease of use during MAC work - Strain relief boot ensure long-term network performance - Stranded 26 AWG conductors provides longer flex-life - FTP construction provides excellent Alien Crosstalk mitigation and EMI/RFI protection - Cat 6A patch cord shall provide electrical TIA/EIA-568.2-10 (Augmented Cat 6) performance for all internal and alien crosstalk parameters up to 500 MHz. - Patch cord will incorporate a SlimLine plug/boot combination to provide strain relief and ease of use in higher density applications - 26 AWG cable

Suppliers

Company
Product
Description
Supplier Links
Leviton eXtreme CAT 6A / 10G Patch Cords - 6AS10 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton eXtreme CAT 6A / 10G Patch Cords
6AS10
Leviton eXtreme CAT 6A / 10G Patch Cords 6AS10
Leviton’s CAT 6A /10G patch cords exceed all TIA/EIA Cat 6A and ISO/IEC 11801 Class Ea performance requirements for internal and Alien Crosstalk parameters up to 500 MHz. The patch cords provide superior Alien Crosstalk suppression and protect critical data from EMI (electromagnetic interference) and RFI (radio frequency interference). Feautres: - SlimLine plug/boot design provides easy access/use in higher density applications - Snagless design provides ease of use during MAC work - Strain relief boot ensure long-term network performance - Stranded 26 AWG conductors provides longer flex-life - FTP construction provides excellent Alien Crosstalk mitigation and EMI/RFI protection - Cat 6A patch cord shall provide electrical TIA/EIA-568.2-10 (Augmented Cat 6) performance for all internal and alien crosstalk parameters up to 500 MHz. - Patch cord will incorporate a SlimLine plug/boot combination to provide strain relief and ease of use in higher density applications - 26 AWG cable

Leviton’s CAT 6A /10G patch cords exceed all TIA/EIA Cat 6A and ISO/IEC 11801 Class Ea performance
requirements for internal and Alien Crosstalk parameters up to 500 MHz. The patch cords provide superior Alien Crosstalk suppression and protect critical data from EMI (electromagnetic interference) and RFI (radio frequency interference).
Feautres:
- SlimLine plug/boot design provides easy access/use in
higher density applications
- Snagless design provides ease of use during MAC work
- Strain relief boot ensure long-term network performance
- Stranded 26 AWG conductors provides longer flex-life
- FTP construction provides excellent Alien Crosstalk
mitigation and EMI/RFI protection
- Cat 6A patch cord shall provide electrical TIA/EIA-568.2-10 (Augmented Cat 6) performance for all internal and alien crosstalk parameters up to 500 MHz.
- Patch cord will incorporate a SlimLine plug/boot combination to provide strain relief and ease of use in higher density applications
- 26 AWG cable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Cables and Cords
Product Number 6AS10
Product Name Leviton eXtreme CAT 6A / 10G Patch Cords
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Cat 5e UTP, RJ45 to RJ45, Red color, 26AWG, 3FT Length - 1225028-03 - Qualtek Electronics Corp.
Specs
Cable Type Cat 5
Connector Type RJ-45; RJ45
View Details
Ethernet Cable - 1929549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 6; Coaxial
Connector Type RJ-45; Male rj45
Standards / Certifications RoHS
View Details