TelephoneStuff.com Panduit® SC Patch Cords FXD3-3M

Description
SC to SC multimode duplex patch cord, 3mm jacketed cable (one duplex SC connector on each end) – 10Gig™ 50/125μm. Features - Patch cords are tested to support network transmission speeds up to 10 Gb/s for link lengths up to 300 meters with an 850nm source per IEEE 802.3ae 10 GbE standard - Pass all TIA/EIA-568-B.3 performance requirements - Insertion loss per connection: 0.10dB typical; 0.30dB maximum - Backward compatible for use with all 50/125μm system requirements - Factory terminated and 100% tested for insertion loss - Insertion loss data recorded for every multimode patch cord - Lifetime traceability of test data to a Q.C. number on each patch cord - SC Duplex Patch Cords include SC Duplex Clips to maintain polarity - Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber- RoHS Compliance: Yes
Description
SC to SC multimode duplex patch cord, 3mm jacketed cable (one duplex SC connector on each end) – 10Gig™ 50/125μm. Features - Patch cords are tested to support network transmission speeds up to 10 Gb/s for link lengths up to 300 meters with an 850nm source per IEEE 802.3ae 10 GbE standard - Pass all TIA/EIA-568-B.3 performance requirements - Insertion loss per connection: 0.10dB typical; 0.30dB maximum - Backward compatible for use with all 50/125μm system requirements - Factory terminated and 100% tested for insertion loss - Insertion loss data recorded for every multimode patch cord - Lifetime traceability of test data to a Q.C. number on each patch cord - SC Duplex Patch Cords include SC Duplex Clips to maintain polarity - Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber- RoHS Compliance: Yes

Suppliers

Company
Product
Description
Supplier Links
Panduit® SC Patch Cords - FXD3-3M - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® SC Patch Cords
FXD3-3M
Panduit® SC Patch Cords FXD3-3M
SC to SC multimode duplex patch cord, 3mm jacketed cable (one duplex SC connector on each end) – 10Gig™ 50/125μm. Features - Patch cords are tested to support network transmission speeds up to 10 Gb/s for link lengths up to 300 meters with an 850nm source per IEEE 802.3ae 10 GbE standard - Pass all TIA/EIA-568-B.3 performance requirements - Insertion loss per connection: 0.10dB typical; 0.30dB maximum - Backward compatible for use with all 50/125μm system requirements - Factory terminated and 100% tested for insertion loss - Insertion loss data recorded for every multimode patch cord - Lifetime traceability of test data to a Q.C. number on each patch cord - SC Duplex Patch Cords include SC Duplex Clips to maintain polarity - Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber- RoHS Compliance: Yes

SC to SC multimode duplex patch cord, 3mm jacketed cable (one duplex SC connector on each end) – 10Gig™ 50/125μm.
Features
- Patch cords are tested to support network transmission speeds up to 10 Gb/s for link lengths up to 300 meters with an 850nm source per IEEE 802.3ae 10 GbE standard
- Pass all TIA/EIA-568-B.3 performance requirements
- Insertion loss per connection: 0.10dB typical; 0.30dB maximum
- Backward compatible for use with all 50/125μm system requirements
- Factory terminated and 100% tested for insertion loss
- Insertion loss data recorded for every multimode patch cord
- Lifetime traceability of test data to a Q.C. number on each patch cord
- SC Duplex Patch Cords include SC Duplex Clips to maintain polarity
- Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber- RoHS Compliance: Yes

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Cables and Cords
Product Number FXD3-3M
Product Name Panduit® SC Patch Cords
Unlock Full Specs
to access all available technical data

Similar Products

ArmorStart Three-Phase Power Media - 280S-PWRM35A-M015 - Allen-Bradley / Rockwell Automation
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL2237
View Details
Ethernet Cable - 2948207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 5; Coaxial
Connector Type RJ-45; Male rj45/male rj45
Standards / Certifications RoHS
View Details
Cat 5e UTP, RJ45 to RJ45, Gray color, 26AWG, 1FT Length - 1225001-01 - Qualtek Electronics Corp.
Specs
Cable Type Cat 5
Connector Type RJ-45; RJ45
View Details