TelephoneStuff.com Panduit® 9µm 1.6mm Duplex SC-LC Patch Cord F9E3-10M1Y

Description
SC to LC Singlemode duplex patch cord, 1.6mm jacketed cable (two SC connectors on one end and one duplex LC connector on the other end) – 9/125μm. Patch Cord Features: - Pass all TIA/EIA-568-B.3 performance requirements - 100% factory inspected end face geometry in compliance with Telcordia GR-326-CORE, Issue 3 - Typical insertion loss per connection: 0.25dB - UPC polished (55dB minimum return loss) - Factory terminated and 100% tested for insertion loss and return loss - Insertion loss and return loss data recorded for every singlemode patch cord - Lifetime traceability of test data to a Q.C. number on each patch cord - Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber - RoHS Compliancy Status: Intended for use in fixed installations which are outside the scope of RoHS - Product Type: Hybrid Patch Cords - Fiber Cable Size 1.6mm - Fiber Cable Type: Jacketed - Fiber Type: Singlemode - Cable Color: Yellow - Cable Type: Duplex - Flammability Rating: Riser (OFNR)
Description
SC to LC Singlemode duplex patch cord, 1.6mm jacketed cable (two SC connectors on one end and one duplex LC connector on the other end) – 9/125μm. Patch Cord Features: - Pass all TIA/EIA-568-B.3 performance requirements - 100% factory inspected end face geometry in compliance with Telcordia GR-326-CORE, Issue 3 - Typical insertion loss per connection: 0.25dB - UPC polished (55dB minimum return loss) - Factory terminated and 100% tested for insertion loss and return loss - Insertion loss and return loss data recorded for every singlemode patch cord - Lifetime traceability of test data to a Q.C. number on each patch cord - Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber - RoHS Compliancy Status: Intended for use in fixed installations which are outside the scope of RoHS - Product Type: Hybrid Patch Cords - Fiber Cable Size 1.6mm - Fiber Cable Type: Jacketed - Fiber Type: Singlemode - Cable Color: Yellow - Cable Type: Duplex - Flammability Rating: Riser (OFNR)

Suppliers

Company
Product
Description
Supplier Links
Panduit® 9µm 1.6mm Duplex SC-LC Patch Cord - F9E3-10M1Y - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® 9µm 1.6mm Duplex SC-LC Patch Cord
F9E3-10M1Y
Panduit® 9µm 1.6mm Duplex SC-LC Patch Cord F9E3-10M1Y
SC to LC Singlemode duplex patch cord, 1.6mm jacketed cable (two SC connectors on one end and one duplex LC connector on the other end) – 9/125μm. Patch Cord Features: - Pass all TIA/EIA-568-B.3 performance requirements - 100% factory inspected end face geometry in compliance with Telcordia GR-326-CORE, Issue 3 - Typical insertion loss per connection: 0.25dB - UPC polished (55dB minimum return loss) - Factory terminated and 100% tested for insertion loss and return loss - Insertion loss and return loss data recorded for every singlemode patch cord - Lifetime traceability of test data to a Q.C. number on each patch cord - Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber - RoHS Compliancy Status: Intended for use in fixed installations which are outside the scope of RoHS - Product Type: Hybrid Patch Cords - Fiber Cable Size 1.6mm - Fiber Cable Type: Jacketed - Fiber Type: Singlemode - Cable Color: Yellow - Cable Type: Duplex - Flammability Rating: Riser (OFNR)

SC to LC Singlemode duplex patch cord, 1.6mm jacketed cable (two SC connectors on one end and one duplex LC connector on the other end) – 9/125μm.
Patch Cord Features:
- Pass all TIA/EIA-568-B.3 performance requirements
- 100% factory inspected end face geometry in compliance with Telcordia GR-326-CORE, Issue 3
- Typical insertion loss per connection: 0.25dB
- UPC polished (55dB minimum return loss)
- Factory terminated and 100% tested for insertion loss and return loss
- Insertion loss and return loss data recorded for every singlemode patch cord
- Lifetime traceability of test data to a Q.C. number on each patch cord
- Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber
- RoHS Compliancy Status: Intended for use in fixed installations which are outside the scope of RoHS
- Product Type: Hybrid Patch Cords
- Fiber Cable Size 1.6mm
- Fiber Cable Type: Jacketed
- Fiber Type: Singlemode
- Cable Color: Yellow
- Cable Type: Duplex
- Flammability Rating: Riser (OFNR)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Cables and Cords
Product Number F9E3-10M1Y
Product Name Panduit® 9µm 1.6mm Duplex SC-LC Patch Cord
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 2566945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 6; Coaxial
Standards / Certifications RoHS
View Details
Cat 6 UTP, RJ45 to RJ45, Gray color, 26AWG, 3FT Length - 1226004-03 - Qualtek Electronics Corp.
Specs
Cable Type Cat 6
Connector Type RJ-45; RJ45
View Details