9.2V Clamp 54.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MP5KE5.0CAE3-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-4; DO-204AL, DO-41, Axial |
| Peak Pulse Power | 500 watts |
| VC | 9.2 volts |