DigiKey Datasheets for Power Connectors

Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry modules
Power Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
6600 APPLIANCE OUTLET 10A 70C -
6600 APPLIANCE OUTLET 10A 70C
6610 APPLIANCE OUTLET 10A 70
6610 APPLIANCE OUTLET 10A 70C
6610-5 APPLIANCE OUTLET 10A 70
6IHE1=F8464
CONN P+S 16A 110-130V 2+GND MALE
CONN P+S 20A 250V 3+GND MALE
CONN P+S 20A 480V 3+G F IP44
CONN P+S 20A 480V 3+GND MALE
CONN P+S 30A 125V 1+N+GND FEM
CONN P+S 30A 250V 2+GND FEM
CONN P+S 30A 250V 3+GND MALE
CONN P+S 30A 480V 3+GND MALE
HIGH PERFORMANCE FILTER PANEL QC
IEC 60320 C13 OUTLET, IDC TERMIN
POWER PLUG 48V VARIOUS CABLES
PWR ENT IN/OUT IEC320-2-2F PNL
PWR ENT MOD RCPT IEC320-C14 PNL
PWR ENT MOD RCPT IEC320-C18 PNL
PWR ENT PLUG IEC320-2-2E STR SCR
PWR ENT PLUG IEC320-C13 R/A SCRW
PWR ENT PLUG IEC320-C13 STR SCRW
PWR ENT PLUG IEC320-C15 STR SCRW
PWR ENT RCPT IEC320-2-2D INSERT
PWR ENT RCPT IEC320-2-2D PANEL
PWR ENT RCPT IEC320-2-2F PANEL
PWR ENT RCPT IEC320-2-2F PNL IDC
PWR ENT RCPT IEC320-2-2F PNL QC
PWR ENT RCPT IEC320-2-2J PNL QC
PWR ENT RCPT IEC320-C14 PANEL QC
PWR ENT RCPT IEC320-C14 PNL SLDR
PWR ENT RCPT IEC320-C14 PNL WIRE
PWR ENT RCPT IEC320-C16 PANEL QC
PWR ENT RCPT IEC320-C16 PNL SCRW
PWR ENT RCPT IEC320-C20 PANEL QC
PWR ENT RCPT IEC320-C20 PNL SCRW
PWR ENT RCPT IEC320-C20 PNL SLDR
PWR ENT RCPT IEC320-C20 PNL WIRE
PWR ENT RCPT IEC320-C22 PANEL QC
PWR ENT RCPT IEC320-C22 PNL SCRW
PWR ENT RCPT IEC320-C22 PNL SLDR
PWR ENT RCPT IEC320-C6 PNL SLDR
PWR ENT RCPT IEC320-C8 PANEL QC
PWR ENT RCPT NEMA1-15 PANEL QC
PWR ENT RCPT NEMA5-15 DIN SCREW
PWR ENT RCPT NEMA5-15 PANEL IDC
PWR ENT RCPT NEMA5-15 PANEL QC
PWR ENT RCPT NEMA5-20 PANEL IDC
PWR ENT RCPT NEMA5-20 WHITE IDC
PWR ENT RCPT PANEL QC
PWR ENT RCPT PANEL SOLDER
PWR ENT RCPT PANEL
SWITCHGEAR CABINET OUTLET; FOR D
TAMPER RESISTANT NEMA 5-15R SNAP

<< Prev Next >>