TE Connectivity Connectors Power, Power Entry Modules, Filtered 6EGG1-1

Description
2-6609115-2 6EGG1-1 SHORT VERS
Request a Quote Datasheet
Description
2-6609115-2 6EGG1-1 SHORT VERS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Power, Power Entry Modules, Filtered - 6EGG1-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, Power Entry Modules, Filtered
6EGG1-1
Connectors Power, Power Entry Modules, Filtered 6EGG1-1
2-6609115-2 6EGG1-1 SHORT VERS

2-6609115-2 6EGG1-1 SHORT VERS

Buy Now
Power Entry Connectors - Inlets, Outlets, Modules - CCM1620-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
CCM1620-ND
Power Entry Connectors - Inlets, Outlets, Modules CCM1620-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - 6EGG1-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
6EGG1-1
AC Power Entry Modules 6EGG1-1
AC Power Entry Modules 6A DUAL FUSE

AC Power Entry Modules 6A DUAL FUSE

Buy Now Datasheet
Power Entry Module; 1; 6 A; UL Recognized, CSA Certified, VDE Approved - 70185778 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Entry Module; 1; 6 A; UL Recognized, CSA Certified, VDE Approved
70185778
Power Entry Module; 1; 6 A; UL Recognized, CSA Certified, VDE Approved 70185778
The GG Series power-entry modules combine the functions of a general-purpose RFI filter with an IEC power cord connector and single or dual metric fusing, in the smallest possible panel space. For maximum cost effectiveness, 6 amp models should be used for all applications rated 6 amps or less, unless higher filter performance is needed. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz is 0.25 mA and at 250 VAC/50 Hz is 0.42 mA. Hipot Rating (1 Minute): Line-to-ground — 1550 VAC; Line-to-line — 1450 VDC. Operating Frequency: 50/60 Hz. Rated Voltage: 120/250 VAC. Mounting: Flange. Approvals: UL Recognized, CSA Certified, VDE Approved. Terminals: 0.250".

The GG Series power-entry modules combine the functions of a general-purpose RFI filter with an IEC power cord connector and single or dual metric fusing, in the smallest possible panel space. For maximum cost effectiveness, 6 amp models should be used for all applications rated 6 amps or less, unless higher filter performance is needed. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz is 0.25 mA and at 250 VAC/50 Hz is 0.42 mA. Hipot Rating (1 Minute): Line-to-ground — 1550 VAC; Line-to-line — 1450 VDC. Operating Frequency: 50/60 Hz. Rated Voltage: 120/250 VAC. Mounting: Flange. Approvals: UL Recognized, CSA Certified, VDE Approved. Terminals: 0.250".

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors Power Connectors
Product Number 6EGG1-1 CCM1620-ND 6EGG1-1 70185778
Product Name Connectors Power, Power Entry Modules, Filtered Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules Power Entry Module; 1; 6 A; UL Recognized, CSA Certified, VDE Approved
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Panel; Panel Mount Flange
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect (0.250") Faston
Standards / Certifications UL; CSA; VDE; CSA, UL, VDE RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Plug In Timers - 1716224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Box Inlet - G41S60A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
South African 15A Hand Wired Plug - 88010231 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; BS 546
View Details