The 723W-X2/03 is a universal snap-in AC power inlet with a dual fuseholder, one active and one spare, designed for IEC 60320 C14 applications. It is rated for 10A at 250V AC and accepts 5 × 20mm fuses, which are not included. The unit features brass terminals with thicknesses of 0.5mm, 0.8mm, or 2.0mm depending on terminal position, and is mounted in a black nylon #66 case. The panel cutout dimensions and tolerances are specified up to 250mm, with a panel thickness range of 0.8mm to 2.0mm. Approvals include UL, CSA, TUV, and CCC, and the part is RoHS compliant.
723W-X2/03 IEC 60320 C14 AC Power Inlet with Fuse holder (One Active, One spare), 0.187" Terminals
Approvals: UL, CSA, TUV, CCC
Rating: 10A 250VAC
Dual Fuse holder, One Active, One Spare
Fuses Not Included - Recommended Size: 5x20mm
Panel Thickness: 0.8mm ~ 2.0mm
PPC Division
PWR ENT MOD RCPT IEC320-C14 PNL
AC Power Entry Modules AC RECPT SNAP IN
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors |
| Product Number | 723W-X2/03 | Q205-ND | 723W-X2/03 |
| Product Name | IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), 0.187" Terminals | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Power Type | AC Power Connector | AC Power Connector | |
| Device Type | Receptacle | Power Entry Module | Power Entry Module |
| Configuration | IEC | IEC; Other | |
| Mounting Style | .187 Quick Disconnect / Solder Tab | Panel | Panel; Panel Mount, Snap-In |
| Voltage Rating | 125/250V | 250 volts | 250 volts |