The product is an IEC Appliance Inlet C22 designed for high-temperature applications, capable of operating at temperatures up to 155°C. It features both screw-on and snap-in mounting options from the front side, making it versatile for various panel thicknesses. The inlet is rated for 16 A at 250 VAC (IEC) and 20 A at 250 VAC (UL/CSA), ensuring compatibility with a wide range of electrical appliances. It includes solder, quick connect, and screw terminals for flexible wiring options. This inlet complies with several safety standards, including IEC 60320-1 and UL 60320-1, and is suitable for appliances with protection class I. It meets enhanced glow wire test requirements according to IEC 60695-2-11, making it suitable for unattended use. The product has an IP20 rating for front-side protection and is constructed from UL 94V-0 rated PA material, ensuring durability in industrial environments. Approvals from VDE, UL, and CCC further validate its compliance with international safety standards.
PWR ENT RCPT IEC320-C22 PNL SLDR
AC Power Entry Modules Protect Cls-I Solder Terminal Blk Flange
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 486-6121-ND | 6173.0001 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC; Other | |
| Mounting Style | Panel; Flange | |
| Termination Types | Solder Cup | |
| Standards / Certifications | UL; cULus, ENEC | RoHS |