TE Connectivity Power Entry Connectors - Inlets, Outlets, Modules 6VJ1

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - CCM1200-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
CCM1200-ND
Power Entry Connectors - Inlets, Outlets, Modules CCM1200-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
Power Entry Module; 6 A; 120 VAC; General Purpose; 50 to 60 Hz; 5 muA @ 250 VAC - 70185798 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Entry Module; 6 A; 120 VAC; General Purpose; 50 to 60 Hz; 5 muA @ 250 VAC
70185798
Power Entry Module; 6 A; 120 VAC; General Purpose; 50 to 60 Hz; 5 muA @ 250 VAC 70185798
J Series Voltage Selecting and Fused Connector is designed for the equipment manufacturer who markets a product worldwide. While incorporating a fuse holder and a standard IEC power line connector, the J Series also features a unique voltage selector card which enables an easy means to change transformer primary connections. Integral fuse holder, line side, accepts 0.25" × 1.25" fuse. Meets UL/IEC requirements per CEE publication 22 Type VI. Connector back terminals suitable for soldering, wire wrapping or crimp-on lugs such as MOLEX #2123. Maximum Leakage Current (Line-to-Ground): @ 250 VAC 50 Hz, 5 micro amps (6VJ1); 0.5 mA (6J4). Hipot Rating (1 Minute): Line-to-ground — 1550 VAC (6VJ1) and 2250 VDC (6J4); Line-to-line — 1450 VDC (6VJ1) and 1450 VDC (6J4). Construction meets IEC 161 category 10/70/21. The J1 version is unfiltered while the J4 model houses a built-in filter.

J Series Voltage Selecting and Fused Connector is designed for the equipment manufacturer who markets a product worldwide. While incorporating a fuse holder and a standard IEC power line connector, the J Series also features a unique voltage selector card which enables an easy means to change transformer primary connections. Integral fuse holder, line side, accepts 0.25" × 1.25" fuse. Meets UL/IEC requirements per CEE publication 22 Type VI. Connector back terminals suitable for soldering, wire wrapping or crimp-on lugs such as MOLEX #2123. Maximum Leakage Current (Line-to-Ground): @ 250 VAC 50 Hz, 5 micro amps (6VJ1); 0.5 mA (6J4). Hipot Rating (1 Minute): Line-to-ground — 1550 VAC (6VJ1) and 2250 VDC (6J4); Line-to-line — 1450 VDC (6VJ1) and 1450 VDC (6J4). Construction meets IEC 161 category 10/70/21. The J1 version is unfiltered while the J4 model houses a built-in filter.

Supplier's Site
AC Power Entry Modules - 6VJ1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
6VJ1
AC Power Entry Modules 6VJ1
AC Power Entry Modules 6A 4-VLT SLCT FUSE

AC Power Entry Modules 6A 4-VLT SLCT FUSE

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number CCM1200-ND 70185798 6VJ1
Product Name Power Entry Connectors - Inlets, Outlets, Modules Power Entry Module; 6 A; 120 VAC; General Purpose; 50 to 60 Hz; 5 muA @ 250 VAC AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel Snap-In Panel; Panel Mount, Snap-In
Termination Types Quick Connect - 0.110" (2.8mm) Connector Block Quick Connect (0.110")
Standards / Certifications UL; CSA; CSA, UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 740W-B-01-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Continental Europe Black 16A/250V Socket - 88052011 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details